Microsonic Inc. Ultrasonic sensor microsonic pico+15/WK/U pico+15/WK/U

Description
The pico+15/WK/U M18 cylindrical ultrasonic sensor from microsonic, with a transducer frequency of 380 kHz and an analog output of 0-10 V, has an operating range of 25-150 mm. Rising/falling analog characteristics and NO/NC can be set via pin 5 by means of the microsonic teach-in process. Its high protection rating of IP67 and the M12 connector make use of the pico+15/WK/U ultrasonic sensor possible in many industrial areas such as for positioning of products and presence detection of objects.
Description
The pico+15/WK/U M18 cylindrical ultrasonic sensor from microsonic, with a transducer frequency of 380 kHz and an analog output of 0-10 V, has an operating range of 25-150 mm. Rising/falling analog characteristics and NO/NC can be set via pin 5 by means of the microsonic teach-in process. Its high protection rating of IP67 and the M12 connector make use of the pico+15/WK/U ultrasonic sensor possible in many industrial areas such as for positioning of products and presence detection of objects.

Suppliers

Company
Product
Description
Supplier Links
Ultrasonic sensor microsonic pico+15/WK/U -  - Automation24, Inc.
King of Prussia, PA, United States
Ultrasonic sensor microsonic pico+15/WK/U
Ultrasonic sensor microsonic pico+15/WK/U
The pico+15/WK/U M18 cylindrical ultrasonic sensor from microsonic, with a transducer frequency of 380 kHz and an analog output of 0-10 V, has an operating range of 25-150 mm. Rising/falling analog characteristics and NO/NC can be set via pin 5 by means of the microsonic teach-in process. Its high protection rating of IP67 and the M12 connector make use of the pico+15/WK/U ultrasonic sensor possible in many industrial areas such as for positioning of products and presence detection of objects.

The pico+15/WK/U M18 cylindrical ultrasonic sensor from microsonic, with a transducer frequency of 380 kHz and an analog output of 0-10 V, has an operating range of 25-150 mm. Rising/falling analog characteristics and NO/NC can be set via pin 5 by means of the microsonic teach-in process. Its high protection rating of IP67 and the M12 connector make use of the pico+15/WK/U ultrasonic sensor possible in many industrial areas such as for positioning of products and presence detection of objects.

Supplier's Site

Technical Specifications

  Automation24, Inc.
Product Category Linear Position Sensors
Product Name Ultrasonic sensor microsonic pico+15/WK/U
Sensor Technology Ultrasonice Linear Position Sensor/Switch
Body Shape Cylindrical; Threaded Barrel
Measurement Range 0.9843 to 5.91 inch (25 to 150 mm)
Sampling Frequency 0.3800 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
Unlock Full Specs
to access all available technical data

Similar Products

Linear Measurement Solutions - Model TR2 Tru-Trac® - Encoder Products Company
Specs
Sensor Technology Linear Encoder
View Details
Quadrant Cell Photoreceiver, InGaAs, 900-1700 nm, 8-32/M4 Thread - 2903 - Newport MKS
Specs
Sensor Technology Optical Triangulation Position Sensor
View Details
Distance Smart Sensor - DSS 015 - STEGO
Specs
Sensor Technology Ultrasonice Linear Position Sensor/Switch
Body Shape Rectangular
Measurement Range 11.81 to 157 inch (300 to 4000 mm)
View Details
Chromatic Confocal Sensor-Sensor Head - HPS-CFL040 - Hypersen Technologies Co., Ltd.
Specs
Body Shape Cylindrical
Measurement Range 0.0472 inch (1.2 mm)
Repeatability 0.0039 mils (0.1000 µm)
View Details