Microsonic Inc. Ultrasonic sensor microsonic crm+130/IU/TC/E crm+130/IU/TC/E

Description
The crm+130/IU/TC/E M30 cylindrical ultrasonic sensor from microsonic with a transducer frequency of 200 kHz and an analog output (4-20 mA/0-10 V) has an operating range of 200-1300 mm. The stainless steel housing, its high chemical resistance and protection rating IP67 make use of the ultrasonic sensor crm+130/IU/TC/E with echo propagation time measurement possible in many industrial areas. Areas of application are for example, the positioning of products or the presence detection of objects. The connection is made via an M12 connector.
Description
The crm+130/IU/TC/E M30 cylindrical ultrasonic sensor from microsonic with a transducer frequency of 200 kHz and an analog output (4-20 mA/0-10 V) has an operating range of 200-1300 mm. The stainless steel housing, its high chemical resistance and protection rating IP67 make use of the ultrasonic sensor crm+130/IU/TC/E with echo propagation time measurement possible in many industrial areas. Areas of application are for example, the positioning of products or the presence detection of objects. The connection is made via an M12 connector.

Suppliers

Company
Product
Description
Supplier Links
Ultrasonic sensor microsonic crm+130/IU/TC/E -  - Automation24, Inc.
King of Prussia, PA, United States
Ultrasonic sensor microsonic crm+130/IU/TC/E
Ultrasonic sensor microsonic crm+130/IU/TC/E
The crm+130/IU/TC/E M30 cylindrical ultrasonic sensor from microsonic with a transducer frequency of 200 kHz and an analog output (4-20 mA/0-10 V) has an operating range of 200-1300 mm. The stainless steel housing, its high chemical resistance and protection rating IP67 make use of the ultrasonic sensor crm+130/IU/TC/E with echo propagation time measurement possible in many industrial areas. Areas of application are for example, the positioning of products or the presence detection of objects. The connection is made via an M12 connector.

The crm+130/IU/TC/E M30 cylindrical ultrasonic sensor from microsonic with a transducer frequency of 200 kHz and an analog output (4-20 mA/0-10 V) has an operating range of 200-1300 mm. The stainless steel housing, its high chemical resistance and protection rating IP67 make use of the ultrasonic sensor crm+130/IU/TC/E with echo propagation time measurement possible in many industrial areas. Areas of application are for example, the positioning of products or the presence detection of objects. The connection is made via an M12 connector.

Supplier's Site

Technical Specifications

  Automation24, Inc.
Product Category Linear Position Sensors
Product Name Ultrasonic sensor microsonic crm+130/IU/TC/E
Sensor Technology Ultrasonice Linear Position Sensor/Switch
Body Shape Cylindrical; Threaded Barrel
Measurement Range 7.87 to 51.18 inch (200 to 1300 mm)
Sampling Frequency 0.2000 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
Unlock Full Specs
to access all available technical data

Similar Products

Linear Measurement Solutions - Model TR1 Tru-Trac® - Encoder Products Company
Specs
Sensor Technology Linear Encoder
Linear Encoder Speed 15240 mm/sec (36000 in/min)
View Details
Very Compact Cylindrical Sensor - capaNCDT CSE05 - Micro-Epsilon Group
Specs
Sensor Technology Capacitive Linear Position Sensor
Body Shape Cylindrical
Measurement Range 0.0197 inch (0.5000 mm)
View Details
Chromatic Confocal Displacement Sensor-Sensor Head - HPS-CFL036 - Hypersen Technologies Co., Ltd.
Specs
Body Shape Cylindrical
Measurement Range 0.0472 inch (1.2 mm)
Repeatability 0.0020 mils (0.0500 µm)
View Details
Position, Proximity, Speed (Modules) - Industrial - 620-APS11700LLHALT-0SLDKR-ND - DigiKey
Specs
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details