The AK1/AP-2A inductive sensor from M.D. Micro Detectors with a size of M18 x 1 operates with a supply voltage of 10-30 V DC. The output is a PNP-switching NO contact with a switching frequency of 600 kHz. With a sensing range of 8 mm with flush mounting, the AK1/AP-2A inductive sensor can be used in a temperature range of -25-70 °C. Due to the protection rating IP67 and the 2 m PVC connection cable, the AK1/AP-2A inductive sensor can be used in all applications without demanding environmental requirements.
| Automation24, Inc. | |
|---|---|
| Product Category | Linear Position Sensors |
| Product Name | Inductive sensor M.D. Micro Detectors AK1/AP-2A |
| Sensor Technology | Inductive Linear Position Sensor/Switch |
| Measurement Range | 0.3150 inch (8 mm) |
| Operating Temperature | -13 to 158 F (-25 to 70 C) |
| Power Requirements | DC Powered |