Microsonic Inc. Ultrasonic sensor microsonic mic+25/D/TC mic+25/D/TC

Description
The mic+25/D/TC M30 cylindrical ultrasonic sensor from microsonic, with a transducer frequency of 320 kHz and a PNP switching output that is programmable as NCC or NOC, has an operating range of 30-250 mm. By means of the digital display and the numeric configuration via TouchControl, and the easy teach-in setting of the detection point, the mic+25/D/TC ultrasonic sensor can easily be put into operation. Its high protection rating of IP67 and the M12 connector make use in many industrial areas possible such as for positioning of products, presence detection of objects, and people detection.
Datasheet
Description
The mic+25/D/TC M30 cylindrical ultrasonic sensor from microsonic, with a transducer frequency of 320 kHz and a PNP switching output that is programmable as NCC or NOC, has an operating range of 30-250 mm. By means of the digital display and the numeric configuration via TouchControl, and the easy teach-in setting of the detection point, the mic+25/D/TC ultrasonic sensor can easily be put into operation. Its high protection rating of IP67 and the M12 connector make use in many industrial areas possible such as for positioning of products, presence detection of objects, and people detection.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ultrasonic sensor microsonic mic+25/D/TC -  - Automation24, Inc.
King of Prussia, PA, United States
Ultrasonic sensor microsonic mic+25/D/TC
Ultrasonic sensor microsonic mic+25/D/TC
The mic+25/D/TC M30 cylindrical ultrasonic sensor from microsonic, with a transducer frequency of 320 kHz and a PNP switching output that is programmable as NCC or NOC, has an operating range of 30-250 mm. By means of the digital display and the numeric configuration via TouchControl, and the easy teach-in setting of the detection point, the mic+25/D/TC ultrasonic sensor can easily be put into operation. Its high protection rating of IP67 and the M12 connector make use in many industrial areas possible such as for positioning of products, presence detection of objects, and people detection.

The mic+25/D/TC M30 cylindrical ultrasonic sensor from microsonic, with a transducer frequency of 320 kHz and a PNP switching output that is programmable as NCC or NOC, has an operating range of 30-250 mm. By means of the digital display and the numeric configuration via TouchControl, and the easy teach-in setting of the detection point, the mic+25/D/TC ultrasonic sensor can easily be put into operation. Its high protection rating of IP67 and the M12 connector make use in many industrial areas possible such as for positioning of products, presence detection of objects, and people detection.

Supplier's Site Datasheet

Technical Specifications

  Automation24, Inc.
Product Category Linear Position Sensors
Product Name Ultrasonic sensor microsonic mic+25/D/TC
Sensor Technology Ultrasonice Linear Position Sensor/Switch
Body Shape Cylindrical; Threaded Barrel
Measurement Range 1.18 to 9.84 inch (30 to 250 mm)
Sampling Frequency 0.3200 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
Unlock Full Specs
to access all available technical data

Similar Products

Distance Smart Sensor - DSS 015 - STEGO
Specs
Sensor Technology Ultrasonice Linear Position Sensor/Switch
Body Shape Rectangular
Measurement Range 11.81 to 157 inch (300 to 4000 mm)
View Details
Linear Measurement Solutions - Model LCX | Draw Wire Solutions - Encoder Products Company
Specs
Sensor Technology Linear Encoder
Measurement Range 39.37 to 1673 inch (1000 to 42500 mm)
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Magnetic Encoders -  - Renishaw
Specs
Sensor Technology Linear Encoder
View Details
Ultrasonic Sensor - 15917179 - Radwell International
Specs
Sensor Technology Ultrasonice Linear Position Sensor/Switch
View Details