Microsonic Inc. Ultrasonic sensor microsonic mic+340/D/TC mic+340/D/TC

Description
The mic+340/D/TC M30 cylindrical ultrasonic sensor from microsonic, with a transducer frequency of 120 kHz and a PNP switching output that is programmable as NCC or NOC, has an operating range of 350-3,400 mm. By means of the digital display and the numeric configuration via TouchControl, and the easy teach-in setting of the detection point, the mic+340/D/TC ultrasonic sensor can easily be put into operation. Its high protection rating of IP67 and the M12 connector make use in many industrial areas possible such as for positioning of products, presence detection of objects, and people detection.
Datasheet
Description
The mic+340/D/TC M30 cylindrical ultrasonic sensor from microsonic, with a transducer frequency of 120 kHz and a PNP switching output that is programmable as NCC or NOC, has an operating range of 350-3,400 mm. By means of the digital display and the numeric configuration via TouchControl, and the easy teach-in setting of the detection point, the mic+340/D/TC ultrasonic sensor can easily be put into operation. Its high protection rating of IP67 and the M12 connector make use in many industrial areas possible such as for positioning of products, presence detection of objects, and people detection.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ultrasonic sensor microsonic mic+340/D/TC -  - Automation24, Inc.
King of Prussia, PA, United States
Ultrasonic sensor microsonic mic+340/D/TC
Ultrasonic sensor microsonic mic+340/D/TC
The mic+340/D/TC M30 cylindrical ultrasonic sensor from microsonic, with a transducer frequency of 120 kHz and a PNP switching output that is programmable as NCC or NOC, has an operating range of 350-3,400 mm. By means of the digital display and the numeric configuration via TouchControl, and the easy teach-in setting of the detection point, the mic+340/D/TC ultrasonic sensor can easily be put into operation. Its high protection rating of IP67 and the M12 connector make use in many industrial areas possible such as for positioning of products, presence detection of objects, and people detection.

The mic+340/D/TC M30 cylindrical ultrasonic sensor from microsonic, with a transducer frequency of 120 kHz and a PNP switching output that is programmable as NCC or NOC, has an operating range of 350-3,400 mm. By means of the digital display and the numeric configuration via TouchControl, and the easy teach-in setting of the detection point, the mic+340/D/TC ultrasonic sensor can easily be put into operation. Its high protection rating of IP67 and the M12 connector make use in many industrial areas possible such as for positioning of products, presence detection of objects, and people detection.

Supplier's Site Datasheet

Technical Specifications

  Automation24, Inc.
Product Category Linear Position Sensors
Product Name Ultrasonic sensor microsonic mic+340/D/TC
Sensor Technology Ultrasonice Linear Position Sensor/Switch
Body Shape Cylindrical; Threaded Barrel
Measurement Range 13.78 to 134 inch (350 to 3400 mm)
Sampling Frequency 0.1200 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
Unlock Full Specs
to access all available technical data

Similar Products

 - A1357LKB-T - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Position Sensor
View Details
High Temperature Displacement Sensor - KD-1925 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical; Threaded Barrel
Measurement Range 0.0 to 0.0500 inch (0.0 to 1.27 mm)
View Details
Intelligent Inductive Measurement Sensor - induTEC® - EBE Elektro-Bau-Elemente GmbH
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
View Details
Incremental encoder: Series IER3-10000 - Encoders Series IER3-10000 optical Encoder, digital outputs 3 channels, 1000 - 10000 lines per revolution - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 500 kHz
View Details