M.D. Micro Detectors S.p.A. Capacitive sensor M.D. Micro Detectors C30P/BP-2A C30P/BP-2A

Description
The capacitive sensor C30P/BP-2A from M.D. Micro Detectors with an M30 x 1.5 plastic thread and an operating voltage of 10-40 V DC can be programmed as normally open or normally closed in the output function. The sensing range is 25 mm with non-flush installation. The capacitive sensor C30P/BP-2A is connected via a 2 m long PVC-cable. Due to increased immunity to interference and the protection rating of IP67, detection of metals and almost all plastics, glass, ceramics, wood and paper is easily possible.
Description
The capacitive sensor C30P/BP-2A from M.D. Micro Detectors with an M30 x 1.5 plastic thread and an operating voltage of 10-40 V DC can be programmed as normally open or normally closed in the output function. The sensing range is 25 mm with non-flush installation. The capacitive sensor C30P/BP-2A is connected via a 2 m long PVC-cable. Due to increased immunity to interference and the protection rating of IP67, detection of metals and almost all plastics, glass, ceramics, wood and paper is easily possible.

Suppliers

Company
Product
Description
Supplier Links
Capacitive sensor M.D. Micro Detectors C30P/BP-2A -  - Automation24, Inc.
King of Prussia, PA, United States
Capacitive sensor M.D. Micro Detectors C30P/BP-2A
Capacitive sensor M.D. Micro Detectors C30P/BP-2A
The capacitive sensor C30P/BP-2A from M.D. Micro Detectors with an M30 x 1.5 plastic thread and an operating voltage of 10-40 V DC can be programmed as normally open or normally closed in the output function. The sensing range is 25 mm with non-flush installation. The capacitive sensor C30P/BP-2A is connected via a 2 m long PVC-cable. Due to increased immunity to interference and the protection rating of IP67, detection of metals and almost all plastics, glass, ceramics, wood and paper is easily possible.

The capacitive sensor C30P/BP-2A from M.D. Micro Detectors with an M30 x 1.5 plastic thread and an operating voltage of 10-40 V DC can be programmed as normally open or normally closed in the output function. The sensing range is 25 mm with non-flush installation. The capacitive sensor C30P/BP-2A is connected via a 2 m long PVC-cable. Due to increased immunity to interference and the protection rating of IP67, detection of metals and almost all plastics, glass, ceramics, wood and paper is easily possible.

Supplier's Site

Technical Specifications

  Automation24, Inc.
Product Category Linear Position Sensors
Product Name Capacitive sensor M.D. Micro Detectors C30P/BP-2A
Sensor Technology Capacitive Linear Position Sensor
Measurement Range 0.9843 inch (25 mm)
Sampling Frequency 0.0500 kHz
Operating Temperature -13 to 176 F (-25 to 80 C)
Power Requirements DC Powered
Unlock Full Specs
to access all available technical data

Similar Products

ToF Ranging Sensor - HPS-166-L - Hypersen Technologies Co., Ltd.
Hypersen Technologies Co., Ltd.
View Details
Incremental encoder: Series IER3-10000 L - Encoders Series IER3-10000 L optical Encoder, digital outputs 3 channels, 1000 - 10000 lines per revolution, Line Driver - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 500 kHz
View Details
High Resolution Position/Displacement System - SMT-9700 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical; Threaded Barrel
Measurement Range 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Position Sensors - Angle, Linear Position Measuring - AAS33001LLEATR - 859132-AAS33001LLEATR - Win Source Electronics
Specs
Sensor Technology Hall Effect Position Sensor
View Details
3 suppliers