Microsonic Inc. Ultrasonic sensor microsonic mic+130/IU/TC mic+130/IU/TC

Description
The mic+130/IU/TC M30 cylindrical ultrasonic sensor from microsonic, with a transducer frequency of 200 kHz and an analog output of 4-20 mA/0-10 V, has an operating range of 200-1,300 mm. By means of the digital display and the numeric configuration via TouchControl, and the easy teach-in setting of the detection point, the mic+130/IU/TC ultrasonic sensor can easily be put into operation. Its high protection rating of IP67 and the M12 connector make use in many industrial areas possible such as for positioning of products, presence detection of objects, height and width measurements, loop control, level control, and people detection.
Datasheet
Description
The mic+130/IU/TC M30 cylindrical ultrasonic sensor from microsonic, with a transducer frequency of 200 kHz and an analog output of 4-20 mA/0-10 V, has an operating range of 200-1,300 mm. By means of the digital display and the numeric configuration via TouchControl, and the easy teach-in setting of the detection point, the mic+130/IU/TC ultrasonic sensor can easily be put into operation. Its high protection rating of IP67 and the M12 connector make use in many industrial areas possible such as for positioning of products, presence detection of objects, height and width measurements, loop control, level control, and people detection.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ultrasonic sensor microsonic mic+130/IU/TC -  - Automation24, Inc.
King of Prussia, PA, United States
Ultrasonic sensor microsonic mic+130/IU/TC
Ultrasonic sensor microsonic mic+130/IU/TC
The mic+130/IU/TC M30 cylindrical ultrasonic sensor from microsonic, with a transducer frequency of 200 kHz and an analog output of 4-20 mA/0-10 V, has an operating range of 200-1,300 mm. By means of the digital display and the numeric configuration via TouchControl, and the easy teach-in setting of the detection point, the mic+130/IU/TC ultrasonic sensor can easily be put into operation. Its high protection rating of IP67 and the M12 connector make use in many industrial areas possible such as for positioning of products, presence detection of objects, height and width measurements, loop control, level control, and people detection.

The mic+130/IU/TC M30 cylindrical ultrasonic sensor from microsonic, with a transducer frequency of 200 kHz and an analog output of 4-20 mA/0-10 V, has an operating range of 200-1,300 mm. By means of the digital display and the numeric configuration via TouchControl, and the easy teach-in setting of the detection point, the mic+130/IU/TC ultrasonic sensor can easily be put into operation. Its high protection rating of IP67 and the M12 connector make use in many industrial areas possible such as for positioning of products, presence detection of objects, height and width measurements, loop control, level control, and people detection.

Supplier's Site Datasheet

Technical Specifications

  Automation24, Inc.
Product Category Linear Position Sensors
Product Name Ultrasonic sensor microsonic mic+130/IU/TC
Sensor Technology Ultrasonice Linear Position Sensor/Switch
Body Shape Cylindrical; Threaded Barrel
Measurement Range 7.87 to 51.18 inch (200 to 1300 mm)
Sampling Frequency 0.2000 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
Unlock Full Specs
to access all available technical data

Similar Products

Incremental encoder: Series IERS3-500 - Encoders Series IERS3-500 optical Encoder, digital outputs 3 channels, 250 - 500 lines per revolution - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 55 kHz
View Details
 - 7753896 - RS Components, Ltd.
RS Components, Ltd.
Specs
Measurement Range 0.4921 inch (12.5 mm)
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details
Profile sensors - S15366-512 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Sensor Technology Optical Linear Encoder
View Details
High Resolution Position/Displacement System - SMT-9700 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical; Threaded Barrel
Measurement Range 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details