Microsonic Inc. Ultrasonic sensor microsonic pico+25/I pico+25/I

Description
The pico+25/I M18 cylindrical ultrasonic sensor from microsonic, with a transducer frequency of 320 kHz and an analog output of 4-20 mA, has an operating range of 30-250 mm. NCC/NCO and rising/falling analog characteristics can be set via pin 5 by means of the microsonic teach-in process. Its high protection rating of IP67 and the M12 connector make use of the pico+25/l ultrasonic sensor possible in many industrial areas such as for positioning of products and presence detection of objects.
Datasheet
Description
The pico+25/I M18 cylindrical ultrasonic sensor from microsonic, with a transducer frequency of 320 kHz and an analog output of 4-20 mA, has an operating range of 30-250 mm. NCC/NCO and rising/falling analog characteristics can be set via pin 5 by means of the microsonic teach-in process. Its high protection rating of IP67 and the M12 connector make use of the pico+25/l ultrasonic sensor possible in many industrial areas such as for positioning of products and presence detection of objects.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ultrasonic sensor microsonic pico+25/I -  - Automation24, Inc.
King of Prussia, PA, United States
Ultrasonic sensor microsonic pico+25/I
Ultrasonic sensor microsonic pico+25/I
The pico+25/I M18 cylindrical ultrasonic sensor from microsonic, with a transducer frequency of 320 kHz and an analog output of 4-20 mA, has an operating range of 30-250 mm. NCC/NCO and rising/falling analog characteristics can be set via pin 5 by means of the microsonic teach-in process. Its high protection rating of IP67 and the M12 connector make use of the pico+25/l ultrasonic sensor possible in many industrial areas such as for positioning of products and presence detection of objects.

The pico+25/I M18 cylindrical ultrasonic sensor from microsonic, with a transducer frequency of 320 kHz and an analog output of 4-20 mA, has an operating range of 30-250 mm. NCC/NCO and rising/falling analog characteristics can be set via pin 5 by means of the microsonic teach-in process. Its high protection rating of IP67 and the M12 connector make use of the pico+25/l ultrasonic sensor possible in many industrial areas such as for positioning of products and presence detection of objects.

Supplier's Site Datasheet

Technical Specifications

  Automation24, Inc.
Product Category Linear Position Sensors
Product Name Ultrasonic sensor microsonic pico+25/I
Sensor Technology Ultrasonice Linear Position Sensor/Switch
Body Shape Cylindrical; Threaded Barrel
Measurement Range 1.18 to 9.84 inch (30 to 250 mm)
Sampling Frequency 0.3200 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
Unlock Full Specs
to access all available technical data

Similar Products

Chromatic Confocal Sensor-Sensor Head - HPS-CFL054 - Hypersen Technologies Co., Ltd.
Specs
Body Shape Cylindrical
Measurement Range 0.0417 inch (1.06 mm)
Repeatability 0.0102 mils (0.2600 µm)
View Details
Incremental encoder: Series IERS3-500 - Encoders Series IERS3-500 optical Encoder, digital outputs 3 channels, 250 - 500 lines per revolution - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 55 kHz
View Details
Modular Rack-Mount Multichannel Noncontact Position Sensor - KDM-8206 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Measurement Range 0.0 to 1 inch (0.0 to 25.4 mm)
Sampling Frequency 50 kHz
View Details
Position, Proximity, Speed (Modules) - 620-A19350LUBBTN-RBETR-ND - DigiKey
Specs
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details