Microsonic Inc. Ultrasonic sensor microsonic pico+25/WK/U pico+25/WK/U

Description
The pico+25/WK/U M18 cylindrical ultrasonic sensor from microsonic, with a transducer frequency of 320 kHz and an analog output of 0-10 V, has an operating range of 30-250 mm. Rising/falling analog characteristics can be set via pin 5 by means of the microsonic teach-in process. The special 90° angled head, the high protection rating of IP67 and the M12 connector make use of the pico+25/WK/U ultrasonic sensor possible in many industrial areas such as for positioning of products, presence detection of objects, height and width measurements, loop control, and level control.
Datasheet
Description
The pico+25/WK/U M18 cylindrical ultrasonic sensor from microsonic, with a transducer frequency of 320 kHz and an analog output of 0-10 V, has an operating range of 30-250 mm. Rising/falling analog characteristics can be set via pin 5 by means of the microsonic teach-in process. The special 90° angled head, the high protection rating of IP67 and the M12 connector make use of the pico+25/WK/U ultrasonic sensor possible in many industrial areas such as for positioning of products, presence detection of objects, height and width measurements, loop control, and level control.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ultrasonic sensor microsonic pico+25/WK/U -  - Automation24, Inc.
King of Prussia, PA, United States
Ultrasonic sensor microsonic pico+25/WK/U
Ultrasonic sensor microsonic pico+25/WK/U
The pico+25/WK/U M18 cylindrical ultrasonic sensor from microsonic, with a transducer frequency of 320 kHz and an analog output of 0-10 V, has an operating range of 30-250 mm. Rising/falling analog characteristics can be set via pin 5 by means of the microsonic teach-in process. The special 90° angled head, the high protection rating of IP67 and the M12 connector make use of the pico+25/WK/U ultrasonic sensor possible in many industrial areas such as for positioning of products, presence detection of objects, height and width measurements, loop control, and level control.

The pico+25/WK/U M18 cylindrical ultrasonic sensor from microsonic, with a transducer frequency of 320 kHz and an analog output of 0-10 V, has an operating range of 30-250 mm. Rising/falling analog characteristics can be set via pin 5 by means of the microsonic teach-in process. The special 90° angled head, the high protection rating of IP67 and the M12 connector make use of the pico+25/WK/U ultrasonic sensor possible in many industrial areas such as for positioning of products, presence detection of objects, height and width measurements, loop control, and level control.

Supplier's Site Datasheet

Technical Specifications

  Automation24, Inc.
Product Category Linear Position Sensors
Product Name Ultrasonic sensor microsonic pico+25/WK/U
Sensor Technology Ultrasonice Linear Position Sensor/Switch
Body Shape Cylindrical; Threaded Barrel
Measurement Range 1.18 to 9.84 inch (30 to 250 mm)
Sampling Frequency 0.3200 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
Unlock Full Specs
to access all available technical data

Similar Products

Linear Measurement Solutions - Model LCX | Draw Wire Solutions - Encoder Products Company
Specs
Sensor Technology Linear Encoder
Measurement Range 39.37 to 1673 inch (1000 to 42500 mm)
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Displacement encoder - MLO-POT-750-LWG - Festo Corporation
Specs
Linearity 0.0400 ±% Full Scale
Resolution 0.0100 mm (3.94E-4 inches)
Linear Encoder Speed 5000 mm/sec (11811 in/min)
View Details
2 suppliers
Displacement Sensor - X-E102 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Linearity 0.0500 to 0.1000 ±% Full Scale
Operating Temperature 14 to 122 F (-10 to 50 C)
Interface Serial
View Details
Modular Rack-Mount Multichannel Noncontact Position Sensor - KDM-8206 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Measurement Range 0.0 to 1 inch (0.0 to 25.4 mm)
Sampling Frequency 50 kHz
View Details