Microsonic Inc. Ultrasonic sensor microsonic pico+100/I pico+100/I

Description
The pico+100/I M18 cylindrical ultrasonic sensor from microsonic, with a transducer frequency of 200 kHz and an analog output of 4-20 mA, has an operating range of 120-1,000 mm. NCC/NCO and rising/falling analog characteristics can be set via pin 5 by means of the microsonic teach-in process. Its high protection rating of IP67 and the M12 connector make use of the pico+100/l ultrasonic sensor possible in many industrial areas such as for positioning of products and presence detection of objects.
Datasheet
Description
The pico+100/I M18 cylindrical ultrasonic sensor from microsonic, with a transducer frequency of 200 kHz and an analog output of 4-20 mA, has an operating range of 120-1,000 mm. NCC/NCO and rising/falling analog characteristics can be set via pin 5 by means of the microsonic teach-in process. Its high protection rating of IP67 and the M12 connector make use of the pico+100/l ultrasonic sensor possible in many industrial areas such as for positioning of products and presence detection of objects.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ultrasonic sensor microsonic pico+100/I -  - Automation24, Inc.
King of Prussia, PA, United States
Ultrasonic sensor microsonic pico+100/I
Ultrasonic sensor microsonic pico+100/I
The pico+100/I M18 cylindrical ultrasonic sensor from microsonic, with a transducer frequency of 200 kHz and an analog output of 4-20 mA, has an operating range of 120-1,000 mm. NCC/NCO and rising/falling analog characteristics can be set via pin 5 by means of the microsonic teach-in process. Its high protection rating of IP67 and the M12 connector make use of the pico+100/l ultrasonic sensor possible in many industrial areas such as for positioning of products and presence detection of objects.

The pico+100/I M18 cylindrical ultrasonic sensor from microsonic, with a transducer frequency of 200 kHz and an analog output of 4-20 mA, has an operating range of 120-1,000 mm. NCC/NCO and rising/falling analog characteristics can be set via pin 5 by means of the microsonic teach-in process. Its high protection rating of IP67 and the M12 connector make use of the pico+100/l ultrasonic sensor possible in many industrial areas such as for positioning of products and presence detection of objects.

Supplier's Site Datasheet

Technical Specifications

  Automation24, Inc.
Product Category Linear Position Sensors
Product Name Ultrasonic sensor microsonic pico+100/I
Sensor Technology Ultrasonice Linear Position Sensor/Switch
Body Shape Cylindrical; Threaded Barrel
Measurement Range 4.72 to 39.37 inch (120 to 1000 mm)
Sampling Frequency 0.2000 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
Unlock Full Specs
to access all available technical data

Similar Products

Linear Measurement Solutions - Model LCX | Draw Wire Solutions - Encoder Products Company
Specs
Sensor Technology Linear Encoder
Measurement Range 39.37 to 1673 inch (1000 to 42500 mm)
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Quadrant Cell Photoreceiver, InGaAs, 900-1700 nm, 8-32/M4 Thread - 2903 - Newport MKS
Specs
Sensor Technology Optical Triangulation Position Sensor
View Details
Distance Smart Sensor - DSS 015 - STEGO
Specs
Sensor Technology Ultrasonice Linear Position Sensor/Switch
Body Shape Rectangular
Measurement Range 11.81 to 157 inch (300 to 4000 mm)
View Details
Chromatic Confocal Sensor-Sensor Head - HPS-CFL052 - Hypersen Technologies Co., Ltd.
Specs
Body Shape Cylindrical
Measurement Range 0.3264 inch (8.29 mm)
Repeatability 0.0118 mils (0.3000 µm)
View Details