Microsonic Inc. Ultrasonic sensor microsonic lcs+340/IU lcs+340/IU

Description
The lcs+340/IU square-shaped ultrasonic sensor from microsonic, with a transducer frequency of 120 kHz and an analog output of 4-20 mA/0-10 V, has an operating range of 350-3,400 mm. By using the programming buttons, the lcs+340/IU ultrasonic sensor can easily be put into operation. Its high protection rating of IP67 and the M12 connector make use in many industrial areas possible such as for positioning of products, presence detection of objects, and people detection.
Description
The lcs+340/IU square-shaped ultrasonic sensor from microsonic, with a transducer frequency of 120 kHz and an analog output of 4-20 mA/0-10 V, has an operating range of 350-3,400 mm. By using the programming buttons, the lcs+340/IU ultrasonic sensor can easily be put into operation. Its high protection rating of IP67 and the M12 connector make use in many industrial areas possible such as for positioning of products, presence detection of objects, and people detection.

Suppliers

Company
Product
Description
Supplier Links
Ultrasonic sensor microsonic lcs+340/IU -  - Automation24, Inc.
King of Prussia, PA, United States
Ultrasonic sensor microsonic lcs+340/IU
Ultrasonic sensor microsonic lcs+340/IU
The lcs+340/IU square-shaped ultrasonic sensor from microsonic, with a transducer frequency of 120 kHz and an analog output of 4-20 mA/0-10 V, has an operating range of 350-3,400 mm. By using the programming buttons, the lcs+340/IU ultrasonic sensor can easily be put into operation. Its high protection rating of IP67 and the M12 connector make use in many industrial areas possible such as for positioning of products, presence detection of objects, and people detection.

The lcs+340/IU square-shaped ultrasonic sensor from microsonic, with a transducer frequency of 120 kHz and an analog output of 4-20 mA/0-10 V, has an operating range of 350-3,400 mm. By using the programming buttons, the lcs+340/IU ultrasonic sensor can easily be put into operation. Its high protection rating of IP67 and the M12 connector make use in many industrial areas possible such as for positioning of products, presence detection of objects, and people detection.

Supplier's Site

Technical Specifications

  Automation24, Inc.
Product Category Linear Position Sensors
Product Name Ultrasonic sensor microsonic lcs+340/IU
Sensor Technology Ultrasonice Linear Position Sensor/Switch
Body Shape Rectangular
Measurement Range 13.78 to 134 inch (350 to 3400 mm)
Sampling Frequency 0.1200 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
Unlock Full Specs
to access all available technical data

Similar Products

Incremental encoder: Series IER3-10000 - Encoders Series IER3-10000 optical Encoder, digital outputs 3 channels, 1000 - 10000 lines per revolution - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 500 kHz
View Details
Noncontact Linear Position / Displacement Sensor - digiVIT - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical
Measurement Range 0.0100 to 1 inch (0.2540 to 25.4 mm)
View Details
Position, Proximity, Speed (Modules) - 620-A19520LUBBTN-FSNHPYUETR-ND - DigiKey
Specs
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details