DigiKey Datasheets for Coaxial Cables and Triaxial Cables

Coaxial cables have an inner conductor insulated by a dielectric material and then surrounded by an outer conductor that is shielded with braid or foil. Triaxial cables add an extra layer of insulation and a second conductive sheath. They are commonly known as coax and triax, and are chosen because of their protection against external electromagnetic interference.
Coaxial Cables and Triaxial Cables: Learn more

Page: 1 20 30 40 50 60 70 80 81 82 83 84 85 86 87 88 89 90 91 92 100 110 120 130 140 150 200 203
Product Name Notes
"COAX CBL 4.3/10 TO 4.3/10 12"""
"COAX CBL 4.3/10 TO 4.3/10 24"""
"COAX CBL 4.3/10 TO 4.3/10 36"""
"COAX CBL 4.3/10 TO N-TYPE 12"""
"COAX CBL 4.3/10 TO N-TYPE 24"""
"COAX CBL 4.3/10 TO N-TYPE 36"""
"COAX CBL 7/16 DIN TO N-TYPE 12"""
"COAX CBL 7/16 DIN TO N-TYPE 24"""
"COAX CBL 7/16 DIN TO N-TYPE 36"""
"COAX CBL BNC TO N-TYPE 12"""
"COAX CBL BNC TO N-TYPE 18"""
"COAX CBL BNC TO N-TYPE 24"""
"COAX CBL BNC TO N-TYPE 36"""
"COAX CBL N-TYPE TO N-TYPE 12"""
"COAX CBL N-TYPE TO N-TYPE 18"""
"COAX CBL N-TYPE TO N-TYPE 24"""
"COAX CBL N-TYPE TO N-TYPE 36"""
"COAX CBL N-TYPE TO NEX 12"""
"COAX CBL N-TYPE TO NEX 24"""
"COAX CBL N-TYPE TO NEX 36"""
"COAX CBL N-TYPE TO TNC 12"""
"COAX CBL N-TYPE TO TNC 18"""
"COAX CBL N-TYPE TO TNC 24"""
"COAX CBL N-TYPE TO TNC 36"""
"COAX CBL SMA TO CABLE 12"""
"COAX CBL SMA TO CABLE 3"""
"COAX CBL SMA TO CABLE 6"""
"COAX CBL SMA TO CABLE 9"""
"COAX CBL SMA TO N-TYPE 12"""
"COAX CBL SMA TO N-TYPE 18"""
"COAX CBL SMA TO N-TYPE 24"""
"COAX CBL SMA TO N-TYPE 36"""
COAX CBL 4.3/10 TO 4.3/10 3.3'
COAX CBL 4.3/10 TO 4.3/10 4'
COAX CBL 4.3/10 TO 4.3/10 5'
COAX CBL 4.3/10 TO 4.3/10 6.6'
COAX CBL 4.3/10 TO 4.3/10 9.8'
COAX CBL 4.3/10 TO N-TYPE 3.3'
COAX CBL 4.3/10 TO N-TYPE 4'
COAX CBL 4.3/10 TO N-TYPE 5'
COAX CBL 4.3/10 TO N-TYPE 6.6'
COAX CBL 4.3/10 TO N-TYPE 9.8'
COAX CBL 7/16 DIN TO 7/16 DIN 4'
COAX CBL 7/16 DIN TO 7/16 DIN 5'
COAX CBL 7/16 DIN TO 7/16 DIN
COAX CBL 7/16 DIN TO N-TYPE 3.3'
COAX CBL 7/16 DIN TO N-TYPE 4'
COAX CBL 7/16 DIN TO N-TYPE 5'
COAX CBL 7/16 DIN TO N-TYPE 6.6'
COAX CBL 7/16 DIN TO N-TYPE 9.8'
COAX CBL BNC TO N-TYPE 10'
COAX CBL BNC TO N-TYPE 4'
COAX CBL BNC TO N-TYPE 5'
COAX CBL BNC TO N-TYPE 6'
COAX CBL N-TYPE TO N-TYPE 10'
COAX CBL N-TYPE TO N-TYPE 3.3'
COAX CBL N-TYPE TO N-TYPE 4'
COAX CBL N-TYPE TO N-TYPE 5'
COAX CBL N-TYPE TO N-TYPE 6'
COAX CBL N-TYPE TO N-TYPE 6.6'
COAX CBL N-TYPE TO N-TYPE 9.8'
COAX CBL N-TYPE TO NEX 3.3'
COAX CBL N-TYPE TO NEX 4'
COAX CBL N-TYPE TO NEX 5'
COAX CBL N-TYPE TO NEX 6.6'
COAX CBL N-TYPE TO NEX 9.8'
COAX CBL N-TYPE TO TNC 10'
COAX CBL N-TYPE TO TNC 4'
COAX CBL N-TYPE TO TNC 5'
COAX CBL N-TYPE TO TNC 6'
COAX CBL SMA TO N-TYPE 10'
COAX CBL SMA TO N-TYPE 4'
COAX CBL SMA TO N-TYPE 5'
COAX CBL SMA TO N-TYPE 6'
WEATHERPROOF BOOT OUTDOOR RATED

<< Prev Next >>