DigiKey Datasheets for Coaxial Cables and Triaxial Cables

Coaxial cables have an inner conductor insulated by a dielectric material and then surrounded by an outer conductor that is shielded with braid or foil. Triaxial cables add an extra layer of insulation and a second conductive sheath. They are commonly known as coax and triax, and are chosen because of their protection against external electromagnetic interference.
Coaxial Cables and Triaxial Cables: Learn more

Page: 1 10 20 30 31 32 33 34 35 36 37 38 39 40 41 42 43 50 60 70 80 90 100 150 200 203
Product Name Notes
"COAX CABLE SMA TO SMP 6"""
"COAX CBL BNC TO BNC 12"""
"COAX CBL BNC TO BNC 24"""
"COAX CBL BNC TO BNC 36"""
"COAX CBL BNC TO N-TYPE 12"""
"COAX CBL BNC TO N-TYPE 24"""
"COAX CBL BNC TO N-TYPE 36"""
"COAX CBL BNC TO N-TYPE 6"""
"COAX CBL N-TYPE TO N-TYPE 12"""
"COAX CBL N-TYPE TO N-TYPE 16"""
"COAX CBL N-TYPE TO N-TYPE 18"""
"COAX CBL N-TYPE TO N-TYPE 24"""
"COAX CBL N-TYPE TO N-TYPE 26"""
"COAX CBL N-TYPE TO N-TYPE 28"""
"COAX CBL N-TYPE TO N-TYPE 36"""
"COAX CBL N-TYPE TO N-TYPE 6"""
"COAX CBL N-TYPE TO TNC 12"""
"COAX CBL N-TYPE TO TNC 24"""
"COAX CBL N-TYPE TO TNC 36"""
"COAX CBL N-TYPE TO TNC 6"""
"COAX CBL SMA TO N-TYPE 12"""
"COAX CBL SMA TO N-TYPE 18"""
"COAX CBL SMA TO N-TYPE 24"""
"COAX CBL SMA TO N-TYPE 36"""
"COAX CBL SMA TO N-TYPE 6"""
"COAX CBL SMA TO N-TYPE 8"""
"COAX CBL SMA TO SMP 12"""
"COAX CBL SMA TO SMP 18"""
"COAX CBL SMA TO SMP 24"""
"COAX CBL SMA TO SMP 36"""
"COAX CBL SMB TO TNC 24"""
COAX CABLE BNC TO BNC 4'
COAX CABLE BNC TO BNC 5'
COAX CBL BNC TO N-TYPE 10'
COAX CBL BNC TO N-TYPE 4'
COAX CBL BNC TO N-TYPE 5'
COAX CBL BNC TO N-TYPE 6'
COAX CBL N-TYPE TO N-TYPE 10'
COAX CBL N-TYPE TO N-TYPE 15'
COAX CBL N-TYPE TO N-TYPE 3.3'
COAX CBL N-TYPE TO N-TYPE 4'
COAX CBL N-TYPE TO N-TYPE 5'
COAX CBL N-TYPE TO N-TYPE 6'
COAX CBL N-TYPE TO N-TYPE 6.6'
COAX CBL N-TYPE TO TNC 10'
COAX CBL N-TYPE TO TNC 4'
COAX CBL N-TYPE TO TNC 5'
COAX CBL N-TYPE TO TNC 6'
COAX CBL N-TYPE TO TNC 8'
COAX CBL SMA TO N-TYPE 10'
COAX CBL SMA TO N-TYPE 4'
COAX CBL SMA TO N-TYPE 5'
COAX CBL SMA TO N-TYPE 6'
COAX CBL SMA TO N-TYPE 6.6'
COAX CBL SMB TO TNC 3.3'
COAX CBL SMB TO TNC 6.6'
FMC0102141-12
FMC0102141-24
FMC0103245-36
LOW LOSS N MALE TO N MALE CABLE
N MALE TO SMA MALE CABLE RG-58 C
N MALE TO TNC MALE CABLE 300 INC
N MALE TO TNC MALE CABLE 60 INCH
TNC FEMALE TO SMA MALE CABLE RG-

<< Prev Next >>