DigiKey Datasheets for Coaxial Cables and Triaxial Cables

Coaxial cables have an inner conductor insulated by a dielectric material and then surrounded by an outer conductor that is shielded with braid or foil. Triaxial cables add an extra layer of insulation and a second conductive sheath. They are commonly known as coax and triax, and are chosen because of their protection against external electromagnetic interference.
Coaxial Cables and Triaxial Cables: Learn more

Page: 1 50 70 80 90 100 110 120 123 124 125 126 127 128 129 130 131 132 133 134 135 140 150 160 170 180 190 200 203
Product Name Notes
"COAX CABLE SMA TO SMA 6"""
"COAX CBL 7/16 DIN TO C-TYPE 12"""
"COAX CBL 7/16 DIN TO C-TYPE 24"""
"COAX CBL 7/16 DIN TO C-TYPE 36"""
"COAX CBL BNC TO N-TYPE 12"""
"COAX CBL BNC TO N-TYPE 24"""
"COAX CBL BNC TO N-TYPE 36"""
"COAX CBL BNC TO SMA 12"""
"COAX CBL BNC TO SMA 19.6"""
"COAX CBL BNC TO SMA 24"""
"COAX CBL BNC TO SMA 36"""
"COAX CBL BNC TO UHF 12"""
"COAX CBL BNC TO UHF 24"""
"COAX CBL BNC TO UHF 36"""
"COAX CBL F-TYPE TO F-TYPE 12"""
"COAX CBL F-TYPE TO F-TYPE 24"""
"COAX CBL F-TYPE TO F-TYPE 36"""
"COAX CBL FAKRA TO FAKRA 12"""
"COAX CBL FAKRA TO FAKRA 24"""
"COAX CBL FAKRA TO FAKRA 36"""
"COAX CBL FME TO FME 12"""
"COAX CBL FME TO FME 24"""
"COAX CBL FME TO FME 36"""
"COAX CBL MMCX TO MMCX 12"""
"COAX CBL MMCX TO MMCX 24"""
"COAX CBL MMCX TO MMCX 36"""
"COAX CBL MMCX TO SMB 12"""
"COAX CBL MMCX TO SMB 24"""
"COAX CBL MMCX TO SMB 36"""
"COAX CBL N-TYPE TO N-TYPE 12"""
"COAX CBL N-TYPE TO N-TYPE 24"""
"COAX CBL N-TYPE TO N-TYPE 36"""
"COAX CBL SMA TO N-TYPE 12"""
"COAX CBL SMA TO N-TYPE 24"""
"COAX CBL SMA TO N-TYPE 36"""
"COAX CBL SMA TO SMA 12"""
"COAX CBL SMA TO SMA 18"""
"COAX CBL SMA TO SMA 24"""
"COAX CBL SMA TO SMA 36"""
"COAX CBL SMA TO TNC 12"""
"COAX CBL SMA TO TNC 24"""
"COAX CBL SMA TO TNC 36"""
"COAX CBL SMB TO SMB 12"""
"COAX CBL SMB TO SMB 24"""
"COAX CBL SMB TO SMB 36"""
"COAX CBL UHF TO UHF 12"""
"COAX CBL UHF TO UHF 24"""
"COAX CBL UHF TO UHF 36"""
BLACK FAKRA PLUG TO FAKRA PLUG C
COAX CABLE BNC TO SMA 4'
COAX CABLE BNC TO SMA 5'
COAX CABLE BNC TO SMA 6'
COAX CABLE BNC TO UHF 4'
COAX CABLE BNC TO UHF 5'
COAX CABLE FME TO FME 4'
COAX CABLE FME TO FME 5'
COAX CABLE SMA TO SMA 4'
COAX CABLE SMA TO SMA 5'
COAX CABLE SMA TO SMA 6'
COAX CABLE SMA TO TNC 4'
COAX CABLE SMA TO TNC 5'
COAX CABLE SMB TO SMB 4'
COAX CABLE SMB TO SMB 5'
COAX CABLE SMB TO SMB 6'
COAX CABLE UHF TO UHF 4'
COAX CABLE UHF TO UHF 5'
COAX CBL 7/16 DIN TO 7/16 DIN 4'
COAX CBL 7/16 DIN TO 7/16 DIN 5'
COAX CBL 7/16 DIN TO 7/16 DIN
COAX CBL 7/16 DIN TO C-TYPE 5'
COAX CBL 7/16 DIN TO C-TYPE 6'
COAX CBL BNC TO N-TYPE 4'
COAX CBL BNC TO N-TYPE 5'
COAX CBL BNC TO N-TYPE 6'
COAX CBL BNC TO SMA 3.3'
COAX CBL BNC TO SMA 4.9'
COAX CBL BNC TO SMA 6.6'
COAX CBL F-TYPE TO F-TYPE 4'
COAX CBL F-TYPE TO F-TYPE 5'
COAX CBL FAKRA TO FAKRA 4'
COAX CBL FAKRA TO FAKRA 5'
COAX CBL FAKRA TO FAKRA 6'
COAX CBL MMCX TO MMCX 4'
COAX CBL MMCX TO MMCX 5'
COAX CBL MMCX TO SMB 4'
COAX CBL MMCX TO SMB 6'
COAX CBL N-TYPE TO N-TYPE 10'
COAX CBL N-TYPE TO N-TYPE 4'
COAX CBL N-TYPE TO N-TYPE 5'
COAX CBL N-TYPE TO N-TYPE 6'
COAX CBL SMA TO N-TYPE 4'
COAX CBL SMA TO N-TYPE 5'
SHV Plug to SHV Plug Cable 12 In
SHV Plug to SHV Plug Cable 24 In
SHV Plug to SHV Plug Cable 36 In
SHV Plug to SHV Plug Cable 48 In
SHV Plug to SHV Plug Cable 60 In
SHV Plug to SHV Plug Cable 72 In
SMA MALE TO N MALE RIGHT ANGLE C
SMA Male to SMA Male Cable 24 In
WATER BLUE FAKRA JACK TO FAKRA J
WATER BLUE FAKRA PLUG TO FAKRA J

<< Prev Next >>