DigiKey Datasheets for Coaxial Cables and Triaxial Cables

Coaxial cables have an inner conductor insulated by a dielectric material and then surrounded by an outer conductor that is shielded with braid or foil. Triaxial cables add an extra layer of insulation and a second conductive sheath. They are commonly known as coax and triax, and are chosen because of their protection against external electromagnetic interference.
Coaxial Cables and Triaxial Cables: Learn more

Page: 1 50 60 70 80 90 100 101 102 103 104 105 106 107 108 109 110 111 112 113 120 130 140 150 160 170 200 203
Product Name Notes
"COAX CABLE SMA TO SMA 6"""
"COAX CBL BNC TO BNC 12"""
"COAX CBL BNC TO BNC 24"""
"COAX CBL BNC TO BNC 36"""
"COAX CBL MMCX TO MMCX 12"""
"COAX CBL MMCX TO MMCX 24"""
"COAX CBL MMCX TO MMCX 36"""
"COAX CBL N-TYPE TO N-TYPE 12"""
"COAX CBL N-TYPE TO N-TYPE 24"""
"COAX CBL N-TYPE TO N-TYPE 36"""
"COAX CBL SMA TO N-TYPE 12"""
"COAX CBL SMA TO N-TYPE 24"""
"COAX CBL SMA TO N-TYPE 36"""
"COAX CBL SMA TO SMA 12"""
"COAX CBL SMA TO SMA 18"""
"COAX CBL SMA TO SMA 19.6"""
"COAX CBL SMA TO SMA 24"""
"COAX CBL SMA TO SMA 36"""
"COAX CBL TNC TO TNC 12"""
"COAX CBL TNC TO TNC 24"""
"COAX CBL TNC TO TNC 36"""
COAX CABLE BNC TO BNC 4'
COAX CABLE BNC TO BNC 5'
COAX CABLE BNC TO BNC 6'
COAX CABLE SMA TO SMA 4'
COAX CABLE SMA TO SMA 5'
COAX CABLE SMA TO SMA 6'
COAX CABLE TNC TO TNC 4'
COAX CABLE TNC TO TNC 5'
COAX CABLE TNC TO TNC 6'
COAX CBL MMCX TO MMCX 4'
COAX CBL MMCX TO MMCX 5'
COAX CBL MMCX TO MMCX 6'
COAX CBL N-TYPE TO N-TYPE 4'
COAX CBL N-TYPE TO N-TYPE 5'
COAX CBL N-TYPE TO N-TYPE 6'
COAX CBL SMA TO N-TYPE 4'
COAX CBL SMA TO N-TYPE 5'
COAX CBL SMA TO N-TYPE 6'
COAX CBL SMA TO N-TYPE 9'
COAX CBL SMA TO SMA 3.3'
COAX CBL SMA TO SMA 4.9'
COAX CBL SMA TO SMA 6.6'
N Male Right Angle to N Female B
SMA Male to SMA Male Right Angle
SMA Male to TNC Male Cable 12 In
SMA Male to TNC Male Cable 24 In
SMA Male to TNC Male Cable 36 In
SMA Male to TNC Male Cable 48 In
SMA Male to TNC Male Cable 60 In
SMA Male to TNC Male Cable 72 In

<< Prev Next >>