Flexaust Datasheets for Industrial Hose
Industrial hose covers the broad spectrum of fluid transfer lines. Hose is usually flexible, often reinforced, and available in a wide range of material compositions to cover various hydraulic and pneumatic industrial applications.
Industrial Hose: Learn more
Page:
1
2
| Product Name | Notes |
|---|---|
| • 100% rigid self-supporting PVC material with a ribbon-lock construction • Diameter is adjustable by hand & can be reduced or expanded by approximately 25% of original I.D. • Chemical... | |
| • Double-ply acrylic coated polyester fabric hose reinforced with a spring steel wire helix • Efficient flow characteristics • Designed for applications with wide temperature ranges • Good abrasion resistance... | |
| • Double-ply neoprene coated nylon fabric hose reinforced with a spring steel wire helix & external PVC coated polyester wearstrip • Neoprene & nylon construction offers excellent abrasion resistance & | |
| • Double-ply neoprene coated nylon fabric hose reinforced with a spring steel wire helix • Neoprene & nylon construction offers excellent abrasion resistance & superior flex life • Handles both... | |
| • Double-ply neoprene coated polyester fabric hose coated with a conductive elastomer reinforced with a spring steel wire helix • Good crush resistance & tensile strength • Neoprene coating offers... | |
| • Double-ply neoprene coated polyester fabric hose reinforced with a spring steel wire helix & external PVC coated polyester wearstrip • Wearstrip offers additional external abrasion & drag resistance • | |
| • Double-ply PVC vinyl coated polyester fabric hose reinforced with a spring steel wire helix & external PVC wearstrip • Wearstrip offers additional external abrasion & drag resistance • Great... | |
| • Double-ply PVC vinyl coated polyester fabric hose reinforced with a spring steel wire helix & external PVC wearstrip • Wearstrip offers additional external abrasion & drag resistance • Great... | |
| • Elastomer polyurethane hose reinforced with a vinyl coated spring steel wire helix • Light weight & flexible • Good chemical resistance • Excellent abrasion resistance • Cuffs available • | |
| • Heavy weight polyethylene copolymer hose reinforced with an integral polyethylene helix • Double profile I-Helix construction for easy movement • Intended for liquid suction applications & ideally suited for... | |
| • Heavy weight polyurethane hose reinforced with a coated spring steel wire helix (sizes 14" I.D. & above not available with a coated wire) • Great abrasion resistance & high... | |
| • Heavy weight PVC hose reinforced with a coated spring steel wire helix (sizes 14" I.D. & above not available with a coated wire) • Excellent internal & external abrasion... | |
| • Heavy weight thermoplastic rubber hose reinforced with a spring steel wire helix & external polypropylene wearstrip • Wearstrip offers additional external abrasion & drag resistance • Suitable for more... | |
| • Heavy weight thermoplastic rubber hose reinforced with a spring steel wire helix • Suitable for more demanding positive & negative pressure applications • Designed for applications with wide temperature... | |
| • Light weight polyethylene hose reinforced with an integral polyethylene helix • Suited for low pressure air movement & fume extraction • Excellent for light vacuum applications • Light weight... | |
| • Light weight polyurethane hose reinforced with a bronze coated spring steel wire helix • Great compressibility • Great abrasion resistance • Superior chemical resistance • Excellent flexibility • Designed... | |
| • Light weight PVC hose reinforced with a spring steel wire helix • Great flexibility with tight bending characteristics • Good chemical & moisture resistance • Good compressibility • Excellent... | |
| • Light weight rubber hose • Resistant to heat, aging, gasoline, oil & fumes • No wire or metal; even when flattened 100%, the hose immediately returns to its original... | |
| • Light weight thermoplastic propylene-ethylene copolymer hose reinforced with an internal polypropylene helix • Pliable helix can be formed to fit various applications • Flexible, crush resistant, & compressible • | |
| • Light weight thermoplastic rubber hose reinforced with a spring steel wire helix • Excellent compressibility & flexibility • Designed for applications with wide temperature ranges • Great moisture & | |
| • Light weight thermoplastic rubber hose reinforced with an external polypropylene helix • Very smooth interior assures minimal friction loss & efficient air flow • Very flexible & crush resistant... | |
| • Light weight wire-reinforced rubber hose • Resistant to heat, aging, gasoline, oil & fumes • Wire insert prevents kinking • Ideal for carbon monoxide exhaust applications, diesel & gasoline... | |
| • Manufactured using 316Ti Stainless Steel in a patented roll lock construction • Durable corrugations allow product to be dragged, bent, & reshaped numerous times without damage or breaking • | |
| • Medium weight high performance polypropylene blend hose reinforced with a spring steel wire helix & external polypropylene wearstrip • Economical choice for leaf and lawn collection & duct cleaning... | |
| • Medium weight polyurethane hose reinforced with a bronze coated spring steel wire helix • Good compressibility • Great abrasion resistance & high tear strength • Superior chemical resistance • | |
| • Medium weight PVC hose reinforced with a spring steel wire helix • Good for positive pressure applications • Great compressibility • Construction allows for value packaging by reducing the... | |
| • Medium weight PVC hose reinforced with a spring steel wire helix • Good for positive pressure applications • Great compressibility • Ideal for dust and woodworking applications • Good... | |
|
Medium Weight Black Or Clear Static Dissipative Polyurethane Hose -- Flexadux® PU Flx-Thane® SD 10.0
|
• Medium weight static dissipative polyurethane hose reinforced with a bronze coated spring steel wire helix • Great abrasion resistance & high tear strength • Superior chemical resistance & excellent... |
| • Medium weight thermoplastic rubber hose reinforced with a spring steel wire helix & external polypropylene wearstrip • Most general all-purpose hose • Wearstrip offers additional external abrasion & drag... | |
| • Medium weight thermoplastic rubber hose reinforced with a spring steel wire helix • Good abrasion resistance • Designed for applications with wide temperature ranges • Great moisture & UV... | |
| • PVC hose reinforced with a vinyl coated spring steel wire helix • Light weight & flexible • Good chemical resistance • Popular choice for floor care industry & general... | |
| • Self-extinguishing medium weight polyurethane hose reinforced with a bronze coated spring steel wire helix • Halogen-free • Good compressibility • Great abrasion resistance & high tear strength • Superior... | |
| • Single-ply helically corrugated aluminum alloy hose with a four-ply finished seam that is folded flat and crimped for tightness and strength • Light weight & hand bendable allowing for... | |
| • Single-ply helically corrugated stainless steel alloy hose with a 4-ply finished seam that is folded flat and crimped for tightness and strength • Light weight & hand bendable allowing... | |
| • Single-ply Hypalon® coated polyester fabric hose mechanically crimped in a continuous process • Fabric is locked around a coated steel wire by a metal strip formed into a... | |
| • Single-ply neoprene coated polyester fabric hose reinforced with a spring steel wire helix • Recommended for light duty, low pressure applications • Extremely flexible • Neoprene coating offers excellent... | |
| • Single-ply PVC vinyl coated polyester fabric hose reinforced with a spring steel wire helix & external PVC wearstrip • Wearstrip offers additional external abrasion & drag resistance • Low... | |
| • Special rubber blend to withstand the high temperature of a dynamometer when used with a fan assisted system • Heavy wall thickness increases durability • Designed to be used... | |
| • Thermoplastic rubber coated super reinforced non-woven polyester fabric hose with a spring steel wire helix • Combines the ozone, UV, weathering, & chemical resistance of thermoplastic rubber with the... | |
| • Very heavy weight polyurethane hose reinforced with a coated spring steel wire helix (sizes 14" I.D. & above not available with a coated wire) • Great abrasion resistance & | |
| • Very light weight PVC hose reinforced with a spring steel wire helix • Good for positive pressure applications • Great compressibility • Excellent flexibility with tight bending characteristics • | |
| • Very light weight thermoplastic rubber hose reinforced with a spring steel wire helix • Excellent compressibility & flexibility • Most compressible thermoplastic rubber hose in product line • Designed... | |
| Double-ply black neoprene coated polyester fabric hose reinforced with a spring steel wire helix Features Good crush resistance & tensile strength Neoprene coating offers excellent abrasion & chemical resistance Good... | |
| Gray or black polyethylene copolymer hose reinforced with an integral polyethylene helix Features Double profile I-Helix construction for easy movement on surfaces For industrial & commercial vacuum applications Crush resistant... | |
| Gray Polyethylene copolymer hose reinforced with an integral polyethylene helix Features Light weight & flexible even at low temperatures Tight bending characteristics High abrasion resistance Wet or dry vacuum in... | |
| Light weight black polyethylene conductive copolymer hose with a white skimcoat reinforced with an integral polyethylene helix Features Conductive Surface Resistivity Level: 10³-10⁵ Ohms/Square Smooth interior assures efficient air flow... | |
| Light weight gray polyethylene copolymer hose reinforced with an integral polyethylene helix Features Smooth interior assures efficient air flow Light weight & flexible even at low temperatures Superior external abrasion... | |
| Medium weight black co-extruded thermoplastic rubber hose with a rigid black external polypropylene helix Features Ultra smooth interior wall assures efficient airflow Very flexible & crush resistant Tight bend radius... | |
| Medium weight clear co-extruded PVC hose with a rigid black external PVC helix Features Ultra smooth interior wall assures efficient airflow Very flexible & crush resistant Spiral co-extruded engineered construction... | |
| Medium weight clear co-extruded thermoplastic ether based polyurethane hose with a rigid yellow external ABS helix Features Ultra smooth interior assures efficient airflow Great abrasion resistance Excellent wear performance Puncture... | |
| Plastic helix supported natural PVC tape hose Features Very smooth inner surface assures minimal friction loss & efficient air flow Light weight & flexible Can also be compounded in polyurethane... | |
| Single-ply black neoprene coated polyester fabric hose reinforced with a spring steel wire helix Features Recommended for light duty, low pressure applications Meets Department of Transportation standards for flame spread... | |
| Single-ply silver PVC coated polyester fabric hose mechanically crimped in a continuous process Features Fabric is locked around a coated steel wire by a metal strip formed into a clip... |
| Next >> |