• Single-ply neoprene coated polyester fabric hose reinforced with a spring steel wire helix
• Recommended for light duty, low pressure applications
• Extremely flexible
• Neoprene coating offers excellent abrasion & chemical resistance
• Designed for applications with wide temperature ranges
• Listed as UL 94V-0 flame retardant
• Additional coatings available for better abrasion &/or chemical resistance
Standard Color : black
| Flexaust | |
|---|---|
| Product Category | Industrial Hose |
| Product Number | Flexaust® CWS 12.0 |
| Product Name | Single-Ply Black Neoprene Coated Polyester Fabric Hose |
| Product Form | Hose |
| I.D. | 12.000 inch (305 mm) |
| Weight | 1.4 lbs/ft (2.08 g/mm) |
| Minimum Bend Radius | 7 inch (178 mm) |
| Working Pressure | 3 psi (2.11 m H2O) |