• Single-ply Hypalon® coated polyester fabric hose mechanically crimped in a continuous process
• Fabric is locked around a coated steel wire by a metal strip formed into a clip
• Metal strip acts as a wearstrip
• Outstanding resistance to external abrasion
• Extremely flexible
• Ideal for venting applications requiring the chemical resistant properties of Hypalon®
• Available with a polyurethane (PU-75 shore material) clip cover to protect the helix & the equipment that is attached to the hose
Standard Color : silver
| Flexaust | |
|---|---|
| Product Category | Industrial Hose |
| Product Number | Flex-Lok® HP 8.0 |
| Product Name | Single-Ply Silver Hypalon® Coated Polyester Fabric Hose |
| Product Form | Hose |
| I.D. | 8.000 inch (203 mm) |
| Weight | 0.9 lbs/ft (1.34 g/mm) |
| Minimum Bend Radius | 6 inch (140 mm) |
| Working Pressure | 4 psi (2.58 m H2O) |