Flexaust Heavy Weight Black Thermoplastic Rubber Hose Flexadux® TR HT 10.0

Description
• Heavy weight thermoplastic rubber hose reinforced with a spring steel wire helix • Suitable for more demanding positive & negative pressure applications • Designed for applications with wide temperature ranges • Great moisture & UV resistance • Excellent chemical resistance • Smooth interior assures minimal friction loss & efficient air flow • Wall Thickness = .035" (1 1/2" to 3.5" ID), .045" (4" to 7 1/2" ID), .054" (8" ID & above) • Available with factory-installed 2" soft cuffs Standard Color : black
Datasheet
Description
• Heavy weight thermoplastic rubber hose reinforced with a spring steel wire helix • Suitable for more demanding positive & negative pressure applications • Designed for applications with wide temperature ranges • Great moisture & UV resistance • Excellent chemical resistance • Smooth interior assures minimal friction loss & efficient air flow • Wall Thickness = .035" (1 1/2" to 3.5" ID), .045" (4" to 7 1/2" ID), .054" (8" ID & above) • Available with factory-installed 2" soft cuffs Standard Color : black
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Weight Black Thermoplastic Rubber Hose - Flexadux® TR HT 10.0 - Flexaust
Warsaw, IN, USA
Heavy Weight Black Thermoplastic Rubber Hose
Flexadux® TR HT 10.0
Heavy Weight Black Thermoplastic Rubber Hose Flexadux® TR HT 10.0
• Heavy weight thermoplastic rubber hose reinforced with a spring steel wire helix • Suitable for more demanding positive & negative pressure applications • Designed for applications with wide temperature ranges • Great moisture & UV resistance • Excellent chemical resistance • Smooth interior assures minimal friction loss & efficient air flow • Wall Thickness = .035" (1 1/2" to 3.5" ID), .045" (4" to 7 1/2" ID), .054" (8" ID & above) • Available with factory-installed 2" soft cuffs Standard Color : black

• Heavy weight thermoplastic rubber hose reinforced with a spring steel wire helix
• Suitable for more demanding positive & negative pressure applications
• Designed for applications with wide temperature ranges
• Great moisture & UV resistance
• Excellent chemical resistance
• Smooth interior assures minimal friction loss & efficient air flow
• Wall Thickness = .035" (1 1/2" to 3.5" ID), .045" (4" to 7 1/2" ID), .054" (8" ID & above)

• Available with factory-installed 2" soft cuffs

Standard Color : black

Supplier's Site Datasheet

Technical Specifications

  Flexaust
Product Category Industrial Hose
Product Number Flexadux® TR HT 10.0
Product Name Heavy Weight Black Thermoplastic Rubber Hose
Product Form Hose
I.D. 10.000 inch (254 mm)
Weight 2.1 lbs/ft (3.15 g/mm)
Minimum Bend Radius 8 inch (203 mm)
Working Pressure 6 psi (4.22 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Hose Pipe & Flexible Tubes - 1357803 - RS Components, Ltd.
Specs
I.D. 1.496 inch (38 mm)
O.D. 2.008 inch (51 mm)
Working Pressure 203 psi (143 m H2O)
View Details
Hydraulic Hoses - Extension Hoses VL SOU 100.572.301 - 5611100572301 - Certex UK
Specs
Product Form Assembly
Working Pressure 10153 psi (7145 m H2O)
Application Hydraulics
View Details
High Pressure Flexible Hydraulic Hoses - 61203 - Jergens, Inc.
Specs
Product Form Hose
Application Hydraulics
View Details