Flexaust Medium Weight Black Co-Extruded Thermoplastic Rubber Hose Flex-Tube TR 10

Description
Medium weight black co-extruded thermoplastic rubber hose with a rigid black external polypropylene helix Features Ultra smooth interior wall assures efficient airflow Very flexible & crush resistant Tight bend radius Moisture & chemical resistant Designed for applications with wide temperature ranges Spiral co-extruded engineered construction Helix acts as a wearstrip Wall Thickness = .026" (2.5" to 5”), .035” (6" to 8”), .040" (10”) OEM lengths & colors available Cuffs available Standard Max. Temp.= 275°F., Intermittent to 300°F.
Datasheet
Description
Medium weight black co-extruded thermoplastic rubber hose with a rigid black external polypropylene helix Features Ultra smooth interior wall assures efficient airflow Very flexible & crush resistant Tight bend radius Moisture & chemical resistant Designed for applications with wide temperature ranges Spiral co-extruded engineered construction Helix acts as a wearstrip Wall Thickness = .026" (2.5" to 5”), .035” (6" to 8”), .040" (10”) OEM lengths & colors available Cuffs available Standard Max. Temp.= 275°F., Intermittent to 300°F.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Medium Weight Black Co-Extruded Thermoplastic Rubber Hose - Flex-Tube TR 10 - Flexaust
Warsaw, IN, USA
Medium Weight Black Co-Extruded Thermoplastic Rubber Hose
Flex-Tube TR 10
Medium Weight Black Co-Extruded Thermoplastic Rubber Hose Flex-Tube TR 10
Medium weight black co-extruded thermoplastic rubber hose with a rigid black external polypropylene helix Features Ultra smooth interior wall assures efficient airflow Very flexible & crush resistant Tight bend radius Moisture & chemical resistant Designed for applications with wide temperature ranges Spiral co-extruded engineered construction Helix acts as a wearstrip Wall Thickness = .026" (2.5" to 5”), .035” (6" to 8”), .040" (10”) OEM lengths & colors available Cuffs available Standard Max. Temp.= 275°F., Intermittent to 300°F.

Medium weight black co-extruded thermoplastic rubber hose with a rigid black external polypropylene helix

Features

  • Ultra smooth interior wall assures efficient airflow
  • Very flexible & crush resistant
  • Tight bend radius
  • Moisture & chemical resistant
  • Designed for applications with wide temperature ranges
  • Spiral co-extruded engineered construction
  • Helix acts as a wearstrip
  • Wall Thickness = .026" (2.5" to 5”), .035” (6" to 8”), .040" (10”)
  • OEM lengths & colors available
  • Cuffs available
  • Standard Max. Temp.= 275°F., Intermittent to 300°F.
Supplier's Site Datasheet

Technical Specifications

  Flexaust
Product Category Industrial Hose
Product Number Flex-Tube TR 10
Product Name Medium Weight Black Co-Extruded Thermoplastic Rubber Hose
Product Form Hose
I.D. 10.000 inch (254 mm)
Weight 1.5 lbs/ft (2.23 g/mm)
Minimum Bend Radius 11 inch (279 mm)
Working Pressure 6 psi (4.22 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Armtex® Attack™ 50 ft Available Lengths, 1 3/4 in. Size, and NPSH Coupling Type Tan Lightweight Lined Fire Hose|Master File - AA175T050-NP150 - Kuriyama of America, Inc.
Specs
Product Form Hose
O.D. 1.750 inch (44.45 mm)
Weight 0.3 lbs/ft (0.5060 g/mm)
View Details
Airspray Fluid Hoses -  - Sames North American Corporation
Sames North American Corporation
Specs
Product Form Assembly
Working Pressure 102 to 145 psi (71.45 to 102 m H2O)
Temperature Range 140 F (60 C)
View Details
Hose, 120
Specs
Product Form Assembly
Working Pressure 1180 psi (830 m H2O)
Material Braided Stainless Steel
View Details
High Pressure Flexible Hydraulic Hoses - 61201 - Jergens, Inc.
Specs
Product Form Hose
Application Hydraulics
View Details