Flexaust Single-Ply Silver Hypalon® Coated Polyester Fabric Hose Flex-Lok® HP 9.0

Description
• Single-ply Hypalon® coated polyester fabric hose mechanically crimped in a continuous process • Fabric is locked around a coated steel wire by a metal strip formed into a clip • Metal strip acts as a wearstrip • Outstanding resistance to external abrasion • Extremely flexible • Ideal for venting applications requiring the chemical resistant properties of Hypalon® • Available with a polyurethane (PU-75 shore material) clip cover to protect the helix & the equipment that is attached to the hose Standard Color : silver
Datasheet
Description
• Single-ply Hypalon® coated polyester fabric hose mechanically crimped in a continuous process • Fabric is locked around a coated steel wire by a metal strip formed into a clip • Metal strip acts as a wearstrip • Outstanding resistance to external abrasion • Extremely flexible • Ideal for venting applications requiring the chemical resistant properties of Hypalon® • Available with a polyurethane (PU-75 shore material) clip cover to protect the helix & the equipment that is attached to the hose Standard Color : silver
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single-Ply Silver Hypalon® Coated Polyester Fabric Hose - Flex-Lok® HP 9.0 - Flexaust
Warsaw, IN, USA
Single-Ply Silver Hypalon® Coated Polyester Fabric Hose
Flex-Lok® HP 9.0
Single-Ply Silver Hypalon® Coated Polyester Fabric Hose Flex-Lok® HP 9.0
• Single-ply Hypalon® coated polyester fabric hose mechanically crimped in a continuous process • Fabric is locked around a coated steel wire by a metal strip formed into a clip • Metal strip acts as a wearstrip • Outstanding resistance to external abrasion • Extremely flexible • Ideal for venting applications requiring the chemical resistant properties of Hypalon® • Available with a polyurethane (PU-75 shore material) clip cover to protect the helix & the equipment that is attached to the hose Standard Color : silver

• Single-ply Hypalon® coated polyester fabric hose mechanically crimped in a continuous process

• Fabric is locked around a coated steel wire by a metal strip formed into a clip

• Metal strip acts as a wearstrip

• Outstanding resistance to external abrasion

• Extremely flexible

• Ideal for venting applications requiring the chemical resistant properties of Hypalon®

• Available with a polyurethane (PU-75 shore material) clip cover to protect the helix & the equipment that is attached to the hose

Standard Color : silver

Supplier's Site Datasheet

Technical Specifications

  Flexaust
Product Category Industrial Hose
Product Number Flex-Lok® HP 9.0
Product Name Single-Ply Silver Hypalon® Coated Polyester Fabric Hose
Product Form Hose
I.D. 9.000 inch (229 mm)
Weight 1.0 lbs/ft (1.49 g/mm)
Minimum Bend Radius 6 inch (160 mm)
Working Pressure 3 psi (2.25 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Microbore Hose Assembly -  - HydraCheck Inc.
Specs
Product Form Assembly
I.D. 0.080 inch (2.03 mm)
O.D. 0.200 inch (5.08 mm)
View Details
Hydraulic Hoses - Standard Hoses - H SOU Code H 10 SOU - 5611100572110 - Certex UK
Specs
Product Form Assembly
Working Pressure 10153 psi (7145 m H2O)
Application Hydraulics
View Details
Compressed Air Hose -  - EXAIR
Specs
Product Form Assembly
I.D. 0.375 inch (9.52 mm)
Media Air
View Details