Flexaust Double-Ply White Acrylic Coated Polyester Fabric Hose Flexaust® White 18.0

Description
• Double-ply acrylic coated polyester fabric hose reinforced with a spring steel wire helix • Efficient flow characteristics • Designed for applications with wide temperature ranges • Good abrasion resistance • Ideal for clean room applications • Manufactured with FDA acceptable materials Standard Color : white
Datasheet
Description
• Double-ply acrylic coated polyester fabric hose reinforced with a spring steel wire helix • Efficient flow characteristics • Designed for applications with wide temperature ranges • Good abrasion resistance • Ideal for clean room applications • Manufactured with FDA acceptable materials Standard Color : white
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Double-Ply White Acrylic Coated Polyester Fabric Hose - Flexaust® White 18.0 - Flexaust
Warsaw, IN, USA
Double-Ply White Acrylic Coated Polyester Fabric Hose
Flexaust® White 18.0
Double-Ply White Acrylic Coated Polyester Fabric Hose Flexaust® White 18.0
• Double-ply acrylic coated polyester fabric hose reinforced with a spring steel wire helix • Efficient flow characteristics • Designed for applications with wide temperature ranges • Good abrasion resistance • Ideal for clean room applications • Manufactured with FDA acceptable materials Standard Color : white

• Double-ply acrylic coated polyester fabric hose reinforced with a spring steel wire helix
• Efficient flow characteristics
• Designed for applications with wide temperature ranges
• Good abrasion resistance
• Ideal for clean room applications
• Manufactured with FDA acceptable materials
Standard Color : white

Supplier's Site Datasheet

Technical Specifications

  Flexaust
Product Category Industrial Hose
Product Number Flexaust® White 18.0
Product Name Double-Ply White Acrylic Coated Polyester Fabric Hose
Product Form Hose
I.D. 18.000 inch (457 mm)
Temperature Range -20 to 325 F (-28.89 to 163 C)
Material Fiberglass Fabric
Specialized Construction Spring Wire Helix
Unlock Full Specs
to access all available technical data

Similar Products

Low Pressure Air Hoses - 61111 - Jergens, Inc.
Specs
Product Form Hose
O.D. 0.500 inch (12.7 mm)
Application Pneumatic
View Details
Hydraulic Hoses - H1 SO Code H 2 SO - 5611100571102 - Certex UK
Specs
Product Form Assembly
Working Pressure 10153 psi (7145 m H2O)
Application Hydraulics
View Details
EN 853 2SN-40 Double Layer Steel Wire Braided Wrapped Cover High Pressure Flexible Hydraulic Hose - 2SN4001 - Ningbo TIP Fluid Technology Co., Ltd.
Specs
Product Form Hose
I.D. 2.539 inch (64.5 mm)
O.D. 3.028 inch (76.9 mm)
View Details
Airspray Air Hoses -  - Sames North American Corporation
Sames North American Corporation
Specs
Product Form Assembly
Working Pressure 145 to 203 psi (102 to 143 m H2O)
Temperature Range -40 to 176 F (-40 to 80 C)
View Details