Flexaust Double-Ply Black Neoprene Coated Polyester Fabric Hose Flexaust® CWC-W 5.0

Description
• Double-ply neoprene coated polyester fabric hose reinforced with a spring steel wire helix & external PVC coated polyester wearstrip • Wearstrip offers additional external abrasion & drag resistance • Good crush resistance & tensile strength • Neoprene coating offers excellent abrasion & chemical resistance • Listed as UL 94V-0 flame retardant • Additional coatings available for better abrasion &/or chemical resistance Standard Color : black with yellow wearstrip
Datasheet
Description
• Double-ply neoprene coated polyester fabric hose reinforced with a spring steel wire helix & external PVC coated polyester wearstrip • Wearstrip offers additional external abrasion & drag resistance • Good crush resistance & tensile strength • Neoprene coating offers excellent abrasion & chemical resistance • Listed as UL 94V-0 flame retardant • Additional coatings available for better abrasion &/or chemical resistance Standard Color : black with yellow wearstrip
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Double-Ply Black Neoprene Coated Polyester Fabric Hose - Flexaust® CWC-W 5.0 - Flexaust
Warsaw, IN, USA
Double-Ply Black Neoprene Coated Polyester Fabric Hose
Flexaust® CWC-W 5.0
Double-Ply Black Neoprene Coated Polyester Fabric Hose Flexaust® CWC-W 5.0
• Double-ply neoprene coated polyester fabric hose reinforced with a spring steel wire helix & external PVC coated polyester wearstrip • Wearstrip offers additional external abrasion & drag resistance • Good crush resistance & tensile strength • Neoprene coating offers excellent abrasion & chemical resistance • Listed as UL 94V-0 flame retardant • Additional coatings available for better abrasion &/or chemical resistance Standard Color : black with yellow wearstrip

• Double-ply neoprene coated polyester fabric hose reinforced with a spring steel wire helix & external PVC coated polyester wearstrip
• Wearstrip offers additional external abrasion & drag resistance
• Good crush resistance & tensile strength
• Neoprene coating offers excellent abrasion & chemical resistance
• Listed as UL 94V-0 flame retardant
• Additional coatings available for better abrasion &/or chemical resistance

Standard Color : black with yellow wearstrip

Supplier's Site Datasheet

Technical Specifications

  Flexaust
Product Category Industrial Hose
Product Number Flexaust® CWC-W 5.0
Product Name Double-Ply Black Neoprene Coated Polyester Fabric Hose
Product Form Hose
I.D. 5.000 inch (127 mm)
Weight 0.6 lbs/ft (0.8333 g/mm)
Minimum Bend Radius 4 inch (91.44 mm)
Working Pressure 20 psi (14.08 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Stay Set Hose -  - EXAIR
Specs
Product Form Assembly
Material Thermoplastics
Media Air
View Details
Silbrade® Platinum – Platinum Cured Braid Reinforced Silicone Hose - 2921086 - NewAge Performance Products | NAPP
Specs
Product Form Hose
I.D. 0.750 inch (19.05 mm)
O.D. 1.125 inch (28.57 mm)
View Details
Airspray Fluid Hoses -  - Sames North American Corporation
Sames North American Corporation
Specs
Product Form Assembly
Working Pressure 102 to 145 psi (71.45 to 102 m H2O)
Temperature Range 140 F (60 C)
View Details