Flexaust Single-Ply Helically Corrugated Stainless Steel Alloy Hose Bendway® S 8.0

Description
• Single-ply helically corrugated stainless steel alloy hose with a 4-ply finished seam that is folded flat and crimped for tightness and strength • Light weight & hand bendable allowing for elbows & turns to be formed easily during installation • Self-support construction allows for bends to stay in place • Resists metal fatigue, weathering, & most corrosive fumes & chemicals • Not recommended for continuous flexing • Hose connectors available • Wall thickness = .005" Standard Color : silver
Datasheet
Description
• Single-ply helically corrugated stainless steel alloy hose with a 4-ply finished seam that is folded flat and crimped for tightness and strength • Light weight & hand bendable allowing for elbows & turns to be formed easily during installation • Self-support construction allows for bends to stay in place • Resists metal fatigue, weathering, & most corrosive fumes & chemicals • Not recommended for continuous flexing • Hose connectors available • Wall thickness = .005" Standard Color : silver
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single-Ply Helically Corrugated Stainless Steel Alloy Hose - Bendway® S 8.0 - Flexaust
Warsaw, IN, USA
Single-Ply Helically Corrugated Stainless Steel Alloy Hose
Bendway® S 8.0
Single-Ply Helically Corrugated Stainless Steel Alloy Hose Bendway® S 8.0
• Single-ply helically corrugated stainless steel alloy hose with a 4-ply finished seam that is folded flat and crimped for tightness and strength • Light weight & hand bendable allowing for elbows & turns to be formed easily during installation • Self-support construction allows for bends to stay in place • Resists metal fatigue, weathering, & most corrosive fumes & chemicals • Not recommended for continuous flexing • Hose connectors available • Wall thickness = .005" Standard Color : silver

• Single-ply helically corrugated stainless steel alloy hose with a 4-ply finished seam that is folded flat and crimped for tightness and strength
• Light weight & hand bendable allowing for elbows & turns to be formed easily during installation
• Self-support construction allows for bends to stay in place
• Resists metal fatigue, weathering, & most corrosive fumes & chemicals
• Not recommended for continuous flexing
• Hose connectors available
• Wall thickness = .005"

Standard Color : silver

Supplier's Site Datasheet

Technical Specifications

  Flexaust
Product Category Industrial Hose
Product Number Bendway® S 8.0
Product Name Single-Ply Helically Corrugated Stainless Steel Alloy Hose
Product Form Hose
I.D. 8.000 inch (203 mm)
Weight 0.6 lbs/ft (0.9524 g/mm)
Minimum Bend Radius 9 inch (221 mm)
Temperature Range -400 to 800 F (-240 to 427 C)
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Hoses - H1 SO Code H 2 SO - 5611100571102 - Certex UK
Specs
Product Form Assembly
Working Pressure 10153 psi (7145 m H2O)
Application Hydraulics
View Details
Airspray Fluid Hoses -  - Sames North American Corporation
Sames North American Corporation
Specs
Product Form Assembly
Working Pressure 102 to 145 psi (71.45 to 102 m H2O)
Temperature Range 140 F (60 C)
View Details
Twin Polyurethane Hose - URH2-0804-01S - Clippard
Specs
Product Form Hose
I.D. 0.125 inch (3.17 mm)
O.D. 0.250 inch (6.35 mm)
View Details