Flexaust Medium Weight Black Or Clear Static Dissipative Polyurethane Hose Flexadux® PU Flx-Thane® SD 5.0

Description
• Medium weight static dissipative polyurethane hose reinforced with a bronze coated spring steel wire helix • Great abrasion resistance & high tear strength • Superior chemical resistance & excellent flexibility • Designed for applications with wide temperature ranges • Ideal for clean rooms and material plastic processing applications • Reduces static build-up in material handling applications • Surface resistance level: 108-10¹º Ohms/Square • Clear is manufactured with FDA acceptable materials • Wall Thickness = .030" Standard Color : black, clear
Datasheet
Description
• Medium weight static dissipative polyurethane hose reinforced with a bronze coated spring steel wire helix • Great abrasion resistance & high tear strength • Superior chemical resistance & excellent flexibility • Designed for applications with wide temperature ranges • Ideal for clean rooms and material plastic processing applications • Reduces static build-up in material handling applications • Surface resistance level: 108-10¹º Ohms/Square • Clear is manufactured with FDA acceptable materials • Wall Thickness = .030" Standard Color : black, clear
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Medium Weight Black Or Clear Static Dissipative Polyurethane Hose - Flexadux® PU Flx-Thane® SD 5.0 - Flexaust
Warsaw, IN, USA
Medium Weight Black Or Clear Static Dissipative Polyurethane Hose
Flexadux® PU Flx-Thane® SD 5.0
Medium Weight Black Or Clear Static Dissipative Polyurethane Hose Flexadux® PU Flx-Thane® SD 5.0
• Medium weight static dissipative polyurethane hose reinforced with a bronze coated spring steel wire helix • Great abrasion resistance & high tear strength • Superior chemical resistance & excellent flexibility • Designed for applications with wide temperature ranges • Ideal for clean rooms and material plastic processing applications • Reduces static build-up in material handling applications • Surface resistance level: 108-10¹º Ohms/Square • Clear is manufactured with FDA acceptable materials • Wall Thickness = .030" Standard Color : black, clear

• Medium weight static dissipative polyurethane hose reinforced with a bronze coated spring steel wire helix
• Great abrasion resistance & high tear strength
• Superior chemical resistance & excellent flexibility
• Designed for applications with wide temperature ranges
• Ideal for clean rooms and material plastic processing applications
• Reduces static build-up in material handling applications
• Surface resistance level: 108-10¹º Ohms/Square
• Clear is manufactured with FDA acceptable materials
• Wall Thickness = .030"
Standard Color : black, clear

Supplier's Site Datasheet

Technical Specifications

  Flexaust
Product Category Industrial Hose
Product Number Flexadux® PU Flx-Thane® SD 5.0
Product Name Medium Weight Black Or Clear Static Dissipative Polyurethane Hose
Product Form Hose
I.D. 5.000 inch (127 mm)
Weight 0.9 lbs/ft (1.34 g/mm)
Minimum Bend Radius 5 inch (127 mm)
Working Pressure 22 psi (15.48 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

High Pressure Flexible Hydraulic Hoses - 61221 - Jergens, Inc.
Specs
Product Form Hose
Application Hydraulics
View Details
Microbore Hose Assembly -  - HydraCheck Inc.
Specs
Product Form Assembly
I.D. 0.080 inch (2.03 mm)
O.D. 0.200 inch (5.08 mm)
View Details
Air Hoses - 1228453 - RS Components, Ltd.
RS Components, Ltd.
Specs
I.D. 0.433 inch (11 mm)
O.D. 0.630 inch (16 mm)
Working Pressure 145 psi (102 m H2O)
View Details