Flexaust Double-Ply Black Neoprene Coated Polyester Fabric Hose Flexaust® CWC-W 3.0

Description
• Double-ply neoprene coated polyester fabric hose reinforced with a spring steel wire helix & external PVC coated polyester wearstrip • Wearstrip offers additional external abrasion & drag resistance • Good crush resistance & tensile strength • Neoprene coating offers excellent abrasion & chemical resistance • Listed as UL 94V-0 flame retardant • Additional coatings available for better abrasion &/or chemical resistance Standard Color : black with yellow wearstrip
Datasheet
Description
• Double-ply neoprene coated polyester fabric hose reinforced with a spring steel wire helix & external PVC coated polyester wearstrip • Wearstrip offers additional external abrasion & drag resistance • Good crush resistance & tensile strength • Neoprene coating offers excellent abrasion & chemical resistance • Listed as UL 94V-0 flame retardant • Additional coatings available for better abrasion &/or chemical resistance Standard Color : black with yellow wearstrip
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Double-Ply Black Neoprene Coated Polyester Fabric Hose - Flexaust® CWC-W 3.0 - Flexaust
Warsaw, IN, USA
Double-Ply Black Neoprene Coated Polyester Fabric Hose
Flexaust® CWC-W 3.0
Double-Ply Black Neoprene Coated Polyester Fabric Hose Flexaust® CWC-W 3.0
• Double-ply neoprene coated polyester fabric hose reinforced with a spring steel wire helix & external PVC coated polyester wearstrip • Wearstrip offers additional external abrasion & drag resistance • Good crush resistance & tensile strength • Neoprene coating offers excellent abrasion & chemical resistance • Listed as UL 94V-0 flame retardant • Additional coatings available for better abrasion &/or chemical resistance Standard Color : black with yellow wearstrip

• Double-ply neoprene coated polyester fabric hose reinforced with a spring steel wire helix & external PVC coated polyester wearstrip
• Wearstrip offers additional external abrasion & drag resistance
• Good crush resistance & tensile strength
• Neoprene coating offers excellent abrasion & chemical resistance
• Listed as UL 94V-0 flame retardant
• Additional coatings available for better abrasion &/or chemical resistance

Standard Color : black with yellow wearstrip

Supplier's Site Datasheet

Technical Specifications

  Flexaust
Product Category Industrial Hose
Product Number Flexaust® CWC-W 3.0
Product Name Double-Ply Black Neoprene Coated Polyester Fabric Hose
Product Form Hose
I.D. 3.000 inch (76.2 mm)
Temperature Range -40 to 250 F (-40 to 121 C)
Material Elastomers; Neoprene; Polyester Fabric
Specialized Construction Crushproof; Spring Wire Helix
Unlock Full Specs
to access all available technical data

Similar Products

Polyurethane Hose - URH1-0402 - Clippard
Specs
Product Form Hose
I.D. 0.125 inch (3.17 mm)
O.D. 0.250 inch (6.35 mm)
View Details
High Pressure Flexible Hydraulic Hoses - 61201 - Jergens, Inc.
Specs
Product Form Hose
Application Hydraulics
View Details
Microbore Hose Assembly, Test 20 -  - HydraCheck Inc.
Specs
Product Form Assembly
I.D. 0.080 inch (2.03 mm)
O.D. 0.200 inch (5.08 mm)
View Details
Hose Pipe & Flexible Tubes - 1357797 - RS Components, Ltd.
Specs
I.D. 0.748 inch (19 mm)
O.D. 1.102 inch (28 mm)
Working Pressure 290 psi (204 m H2O)
View Details