Flexaust Double-Ply Black Neoprene Coated Polyester Fabric Hose Flexaust® CWGP 2.5

Description
Double-ply black neoprene coated polyester fabric hose reinforced with a spring steel wire helix Features Good crush resistance & tensile strength Neoprene coating offers excellent abrasion & chemical resistance Good flexibility More durable than double-ply cotton hoses Listed as UL 94V-0 flame retardant Additional coatings available for better abrasion &/or chemical resistance Available in metric sizes, consult sales team on pricing & minimums Standard Max. Inside Diameter = 24", Custom to 60"
Datasheet
Description
Double-ply black neoprene coated polyester fabric hose reinforced with a spring steel wire helix Features Good crush resistance & tensile strength Neoprene coating offers excellent abrasion & chemical resistance Good flexibility More durable than double-ply cotton hoses Listed as UL 94V-0 flame retardant Additional coatings available for better abrasion &/or chemical resistance Available in metric sizes, consult sales team on pricing & minimums Standard Max. Inside Diameter = 24", Custom to 60"
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Double-Ply Black Neoprene Coated Polyester Fabric Hose - Flexaust® CWGP 2.5 - Flexaust
Warsaw, IN, USA
Double-Ply Black Neoprene Coated Polyester Fabric Hose
Flexaust® CWGP 2.5
Double-Ply Black Neoprene Coated Polyester Fabric Hose Flexaust® CWGP 2.5
Double-ply black neoprene coated polyester fabric hose reinforced with a spring steel wire helix Features Good crush resistance & tensile strength Neoprene coating offers excellent abrasion & chemical resistance Good flexibility More durable than double-ply cotton hoses Listed as UL 94V-0 flame retardant Additional coatings available for better abrasion &/or chemical resistance Available in metric sizes, consult sales team on pricing & minimums Standard Max. Inside Diameter = 24", Custom to 60"

Double-ply black neoprene coated polyester fabric hose reinforced with a spring steel wire helix

Features

  • Good crush resistance & tensile strength
  • Neoprene coating offers excellent abrasion & chemical resistance
  • Good flexibility
  • More durable than double-ply cotton hoses
  • Listed as UL 94V-0 flame retardant
  • Additional coatings available for better abrasion &/or chemical resistance
  • Available in metric sizes, consult sales team on pricing & minimums
  • Standard Max. Inside Diameter = 24", Custom to 60"
Supplier's Site Datasheet

Technical Specifications

  Flexaust
Product Category Industrial Hose
Product Number Flexaust® CWGP 2.5
Product Name Double-Ply Black Neoprene Coated Polyester Fabric Hose
Product Form Hose
I.D. 2.500 inch (63.5 mm)
Weight 0.3 lbs/ft (0.4301 g/mm)
Minimum Bend Radius 2 inch (45.72 mm)
Working Pressure 30 psi (21.11 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Low Pressure Air Hoses - 61110 - Jergens, Inc.
Specs
Product Form Hose
O.D. 0.500 inch (12.7 mm)
Application Pneumatic
View Details
Microbore Hose Assembly -  - HydraCheck Inc.
Specs
Product Form Assembly
I.D. 0.080 inch (2.03 mm)
O.D. 0.200 inch (5.08 mm)
View Details
Hydraulic Hose Assemblies - 1102243 - RS Components, Ltd.
Specs
Product Form Assembly
I.D. 0.250 inch (6.35 mm)
Working Pressure 2756 psi (1939 m H2O)
View Details