• Double-ply neoprene coated polyester fabric hose coated with a conductive elastomer reinforced with a spring steel wire helix
• Good crush resistance & tensile strength
• Neoprene coating offers excellent abrasion & chemical resistance
• Good flexibility
• More durable than double-ply cotton hoses
• High conductivity reduces the danger of static buildup and allows electrostatic buildup to escape
when properly grounded
•Surface Resistance Level: 103-105 Ohms/Square
Standard Color : black
| Flexaust | |
|---|---|
| Product Category | Industrial Hose |
| Product Number | Flexaust® Conduct-O-Flex 24.0 |
| Product Name | Double-ply Black Neoprene Coated Polyester Fabric Hose |
| Product Form | Hose |
| I.D. | 24.000 inch (610 mm) |
| Weight | 4.2 lbs/ft (6.25 g/mm) |
| Minimum Bend Radius | 16 inch (406 mm) |
| Working Pressure | 3 psi (2.11 m H2O) |