Flexaust Single-Ply Black Neoprene Coated Polyester Fabric Hose Flexaust® CWS 5.0

Description
• Single-ply neoprene coated polyester fabric hose reinforced with a spring steel wire helix • Recommended for light duty, low pressure applications • Extremely flexible • Neoprene coating offers excellent abrasion & chemical resistance • Designed for applications with wide temperature ranges • Listed as UL 94V-0 flame retardant • Additional coatings available for better abrasion &/or chemical resistance Standard Color : black
Datasheet
Description
• Single-ply neoprene coated polyester fabric hose reinforced with a spring steel wire helix • Recommended for light duty, low pressure applications • Extremely flexible • Neoprene coating offers excellent abrasion & chemical resistance • Designed for applications with wide temperature ranges • Listed as UL 94V-0 flame retardant • Additional coatings available for better abrasion &/or chemical resistance Standard Color : black
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single-Ply Black Neoprene Coated Polyester Fabric Hose - Flexaust® CWS 5.0 - Flexaust
Warsaw, IN, USA
Single-Ply Black Neoprene Coated Polyester Fabric Hose
Flexaust® CWS 5.0
Single-Ply Black Neoprene Coated Polyester Fabric Hose Flexaust® CWS 5.0
• Single-ply neoprene coated polyester fabric hose reinforced with a spring steel wire helix • Recommended for light duty, low pressure applications • Extremely flexible • Neoprene coating offers excellent abrasion & chemical resistance • Designed for applications with wide temperature ranges • Listed as UL 94V-0 flame retardant • Additional coatings available for better abrasion &/or chemical resistance Standard Color : black

• Single-ply neoprene coated polyester fabric hose reinforced with a spring steel wire helix
• Recommended for light duty, low pressure applications
• Extremely flexible
• Neoprene coating offers excellent abrasion & chemical resistance
• Designed for applications with wide temperature ranges
• Listed as UL 94V-0 flame retardant
• Additional coatings available for better abrasion &/or chemical resistance

Standard Color : black

Supplier's Site Datasheet

Technical Specifications

  Flexaust
Product Category Industrial Hose
Product Number Flexaust® CWS 5.0
Product Name Single-Ply Black Neoprene Coated Polyester Fabric Hose
Product Form Hose
I.D. 5.000 inch (127 mm)
Weight 0.6 lbs/ft (0.8780 g/mm)
Minimum Bend Radius 4 inch (88.9 mm)
Working Pressure 15 psi (10.56 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Airspray Fluid Hoses -  - Sames North American Corporation
Sames North American Corporation
Specs
Product Form Assembly
Working Pressure 102 to 145 psi (71.45 to 102 m H2O)
Temperature Range 140 F (60 C)
View Details
Stay Set Hose -  - EXAIR
Specs
Product Form Assembly
Material Thermoplastics
Media Air
View Details
Polyurethane Ribbon Hose - URH8-0402-02T - Clippard
Specs
Product Form Hose
I.D. 0.062 inch (1.57 mm)
O.D. 0.125 inch (3.17 mm)
View Details
Air Hoses - 1262777 - RS Components, Ltd.
RS Components, Ltd.
Specs
I.D. 0.157 inch (4 mm)
O.D. 0.236 inch (6 mm)
Working Pressure 145 psi (102 m H2O)
View Details