Flexaust Double-Ply Black Neoprene Coated Nylon Fabric Hose Flexaust® CWY 8.0

Description
• Double-ply neoprene coated nylon fabric hose reinforced with a spring steel wire helix • Neoprene & nylon construction offers excellent abrasion resistance & superior flex life • Handles both positive & negative pressure • Excellent tensile strength • Available with an external PVC coated polyester wearstrip (CWY-W) • Additional coatings available for better abrasion &/or chemical resistance Standard Color : black
Description
• Double-ply neoprene coated nylon fabric hose reinforced with a spring steel wire helix • Neoprene & nylon construction offers excellent abrasion resistance & superior flex life • Handles both positive & negative pressure • Excellent tensile strength • Available with an external PVC coated polyester wearstrip (CWY-W) • Additional coatings available for better abrasion &/or chemical resistance Standard Color : black
Datasheet
Datasheet Summary
Powered by GS/AI

The Flexaust® CWY 8.0 is a double-ply black neoprene coated nylon fabric hose that features a spring steel wire helix for reinforcement. This construction provides excellent abrasion resistance and a superior flex life, making it suitable for various applications involving both positive and negative pressure. The hose exhibits high tensile strength, ensuring durability in demanding environments. It is available with an external PVC coated polyester wearstrip for added protection and can be customized with additional coatings to enhance abrasion and chemical resistance. The standard color of the hose is black, aligning with industrial aesthetic requirements.

Datasheet Summary
Powered by GS/AI

The Flexaust® CWY 8.0 is a double-ply black neoprene coated nylon fabric hose that features a spring steel wire helix for reinforcement. This construction provides excellent abrasion resistance and a superior flex life, making it suitable for various applications involving both positive and negative pressure. The hose exhibits high tensile strength, ensuring durability in demanding environments. It is available with an external PVC coated polyester wearstrip for added protection and can be customized with additional coatings to enhance abrasion and chemical resistance. The standard color of the hose is black, aligning with industrial aesthetic requirements.

Suppliers

Company
Product
Description
Supplier Links
Double-Ply Black Neoprene Coated Nylon Fabric Hose - Flexaust® CWY 8.0 - Flexaust
Warsaw, IN, USA
Double-Ply Black Neoprene Coated Nylon Fabric Hose
Flexaust® CWY 8.0
Double-Ply Black Neoprene Coated Nylon Fabric Hose Flexaust® CWY 8.0
• Double-ply neoprene coated nylon fabric hose reinforced with a spring steel wire helix • Neoprene & nylon construction offers excellent abrasion resistance & superior flex life • Handles both positive & negative pressure • Excellent tensile strength • Available with an external PVC coated polyester wearstrip (CWY-W) • Additional coatings available for better abrasion &/or chemical resistance Standard Color : black

• Double-ply neoprene coated nylon fabric hose reinforced with a spring steel wire helix
• Neoprene & nylon construction offers excellent abrasion resistance & superior flex life
• Handles both positive & negative pressure
• Excellent tensile strength
• Available with an external PVC coated polyester wearstrip (CWY-W)
• Additional coatings available for better abrasion &/or chemical resistance

Standard Color : black

Supplier's Site Datasheet

Technical Specifications

  Flexaust
Product Category Industrial Hose
Product Number Flexaust® CWY 8.0
Product Name Double-Ply Black Neoprene Coated Nylon Fabric Hose
Product Form Hose
I.D. 8.000 inch (203 mm)
Weight 1.3 lbs/ft (1.93 g/mm)
Minimum Bend Radius 6 inch (145 mm)
Working Pressure 23 psi (16.19 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Vinyl Hose - VYH1-0402-CLT-050 - Clippard
Specs
Product Form Hose
I.D. 0.093 inch (2.36 mm)
O.D. 0.125 inch (3.17 mm)
View Details
Low Pressure Air Hoses - 61108 - Jergens, Inc.
Specs
Product Form Hose
O.D. 0.375 inch (9.52 mm)
Application Pneumatic
View Details
Microbore Hose Assembly -  - HydraCheck Inc.
Specs
Product Form Assembly
I.D. 0.080 inch (2.03 mm)
O.D. 0.200 inch (5.08 mm)
View Details
Hydraulic Hose Assemblies - 1102002 - RS Components, Ltd.
Specs
Product Form Assembly
I.D. 0.375 inch (9.52 mm)
Working Pressure 4786 psi (3368 m H2O)
View Details