• Medium weight thermoplastic rubber hose reinforced with a spring steel wire helix
• Good abrasion resistance
• Designed for applications with wide temperature ranges
• Great moisture & UV resistance
• Excellent chemical resistance
• Smooth interior assures minimal friction loss & efficient air flow
• Manufactured with FDA acceptable materials
• Wall Thickness = .025" (2" ID), .030” (2.5" ID & above)Standard Color : white
| Flexaust | |
|---|---|
| Product Category | Industrial Hose |
| Product Number | Flexadux® TR T-7 White 3.0 |
| Product Name | Medium Weight White Thermoplastic Rubber Hose |
| Product Form | Hose |
| I.D. | 3.000 inch (76.2 mm) |
| Weight | 0.4 lbs/ft (0.5952 g/mm) |
| Minimum Bend Radius | 2 inch (63.5 mm) |
| Working Pressure | 10 psi (7.04 m H2O) |