Flexaust Single-Ply Silver PVC Coated Fiberglass Fabric Hose Flex-Lok® PVG 3

Description
Single-ply silver PVC coated polyester fabric hose mechanically crimped in a continuous process Features Fabric is locked around a coated steel wire by a metal strip formed into a clip Metal strip acts as a wearstrip Outstanding resistance to chemical abrasion Extremely flexible Ideal for HVAC applications Materials used meet the requirements of UL 181, Class 1 Flame retardant to UL 94V-0 Available with a non-marking thermoplastic rubber clip cover to protect the helix & the equipment that is attached to the hose Standard Max. Inside Diameter = 14", Custom to 20" Negative pressure fan system with ambient air inlet recommended to maximize effectiveness and life of duct
Datasheet
Description
Single-ply silver PVC coated polyester fabric hose mechanically crimped in a continuous process Features Fabric is locked around a coated steel wire by a metal strip formed into a clip Metal strip acts as a wearstrip Outstanding resistance to chemical abrasion Extremely flexible Ideal for HVAC applications Materials used meet the requirements of UL 181, Class 1 Flame retardant to UL 94V-0 Available with a non-marking thermoplastic rubber clip cover to protect the helix & the equipment that is attached to the hose Standard Max. Inside Diameter = 14", Custom to 20" Negative pressure fan system with ambient air inlet recommended to maximize effectiveness and life of duct
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single-Ply Silver PVC Coated Fiberglass Fabric Hose - Flex-Lok® PVG 3 - Flexaust
Warsaw, IN, USA
Single-Ply Silver PVC Coated Fiberglass Fabric Hose
Flex-Lok® PVG 3
Single-Ply Silver PVC Coated Fiberglass Fabric Hose Flex-Lok® PVG 3
Single-ply silver PVC coated polyester fabric hose mechanically crimped in a continuous process Features Fabric is locked around a coated steel wire by a metal strip formed into a clip Metal strip acts as a wearstrip Outstanding resistance to chemical abrasion Extremely flexible Ideal for HVAC applications Materials used meet the requirements of UL 181, Class 1 Flame retardant to UL 94V-0 Available with a non-marking thermoplastic rubber clip cover to protect the helix & the equipment that is attached to the hose Standard Max. Inside Diameter = 14", Custom to 20" Negative pressure fan system with ambient air inlet recommended to maximize effectiveness and life of duct

Single-ply silver PVC coated polyester fabric hose mechanically crimped in a continuous process

Features

  • Fabric is locked around a coated steel wire by a metal strip formed into a clip
  • Metal strip acts as a wearstrip
  • Outstanding resistance to chemical abrasion
  • Extremely flexible
  • Ideal for HVAC applications
  • Materials used meet the requirements of UL 181, Class 1
  • Flame retardant to UL 94V-0
  • Available with a non-marking thermoplastic rubber clip cover to protect the helix & the equipment that is attached to the hose
  • Standard Max. Inside Diameter = 14", Custom to 20"
  • Negative pressure fan system with ambient air inlet recommended to maximize effectiveness and life of duct
Supplier's Site Datasheet

Technical Specifications

  Flexaust
Product Category Industrial Hose
Product Number Flex-Lok® PVG 3
Product Name Single-Ply Silver PVC Coated Fiberglass Fabric Hose
Product Form Hose
I.D. 3.000 inch (76.2 mm)
Weight 0.4 lbs/ft (0.5804 g/mm)
Minimum Bend Radius 2 inch (63.5 mm)
Working Pressure 12 psi (8.45 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Polyurethane Ribbon Hose - URH8-0804-02T - Clippard
Specs
Product Form Hose
I.D. 0.125 inch (3.17 mm)
O.D. 0.250 inch (6.35 mm)
View Details
Hose, Poly Lift Line, 3/8
Specs
Product Form Assembly
O.D. 0.375 inch (9.52 mm)
Working Pressure 60 psi (42.23 m H2O)
View Details
Steel Tubing - 60209 - Jergens, Inc.
Specs
Product Form Hose
Material Low Carbon Soft Tube
Application Hydraulics
View Details
Airspray Air Hoses -  - Sames North American Corporation
Sames North American Corporation
Specs
Product Form Assembly
Working Pressure 145 to 203 psi (102 to 143 m H2O)
Temperature Range -40 to 176 F (-40 to 80 C)
View Details