Flexaust Double-Ply Black Neoprene Coated Polyester Fabric Hose Flexaust® CWC-W 16.0

Description
• Double-ply neoprene coated polyester fabric hose reinforced with a spring steel wire helix & external PVC coated polyester wearstrip • Wearstrip offers additional external abrasion & drag resistance • Good crush resistance & tensile strength • Neoprene coating offers excellent abrasion & chemical resistance • Listed as UL 94V-0 flame retardant • Additional coatings available for better abrasion &/or chemical resistance Standard Color : black with yellow wearstrip
Datasheet
Description
• Double-ply neoprene coated polyester fabric hose reinforced with a spring steel wire helix & external PVC coated polyester wearstrip • Wearstrip offers additional external abrasion & drag resistance • Good crush resistance & tensile strength • Neoprene coating offers excellent abrasion & chemical resistance • Listed as UL 94V-0 flame retardant • Additional coatings available for better abrasion &/or chemical resistance Standard Color : black with yellow wearstrip
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Double-Ply Black Neoprene Coated Polyester Fabric Hose - Flexaust® CWC-W 16.0 - Flexaust
Warsaw, IN, USA
Double-Ply Black Neoprene Coated Polyester Fabric Hose
Flexaust® CWC-W 16.0
Double-Ply Black Neoprene Coated Polyester Fabric Hose Flexaust® CWC-W 16.0
• Double-ply neoprene coated polyester fabric hose reinforced with a spring steel wire helix & external PVC coated polyester wearstrip • Wearstrip offers additional external abrasion & drag resistance • Good crush resistance & tensile strength • Neoprene coating offers excellent abrasion & chemical resistance • Listed as UL 94V-0 flame retardant • Additional coatings available for better abrasion &/or chemical resistance Standard Color : black with yellow wearstrip

• Double-ply neoprene coated polyester fabric hose reinforced with a spring steel wire helix & external PVC coated polyester wearstrip
• Wearstrip offers additional external abrasion & drag resistance
• Good crush resistance & tensile strength
• Neoprene coating offers excellent abrasion & chemical resistance
• Listed as UL 94V-0 flame retardant
• Additional coatings available for better abrasion &/or chemical resistance

Standard Color : black with yellow wearstrip

Supplier's Site Datasheet

Technical Specifications

  Flexaust
Product Category Industrial Hose
Product Number Flexaust® CWC-W 16.0
Product Name Double-Ply Black Neoprene Coated Polyester Fabric Hose
Product Form Hose
I.D. 16.000 inch (406 mm)
Weight 3.3 lbs/ft (4.91 g/mm)
Minimum Bend Radius 13 inch (330 mm)
Working Pressure 5 psi (3.52 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Polyurethane Hose - URH1-0402 - Clippard
Specs
Product Form Hose
I.D. 0.125 inch (3.17 mm)
O.D. 0.250 inch (6.35 mm)
View Details
High Pressure Flexible Hydraulic Hoses - 61203 - Jergens, Inc.
Specs
Product Form Hose
Application Hydraulics
View Details
Microbore Hose Assembly, Test 20 -  - HydraCheck Inc.
Specs
Product Form Assembly
I.D. 0.080 inch (2.03 mm)
O.D. 0.200 inch (5.08 mm)
View Details
Air Hoses - 1228449 - RS Components, Ltd.
RS Components, Ltd.
Specs
I.D. 0.315 inch (8 mm)
O.D. 0.472 inch (12 mm)
Working Pressure 145 psi (102 m H2O)
View Details