Flexaust Double-Ply Black Neoprene Coated Nylon Fabric Hose Flexaust® CWY-W 7.0

Description
• Double-ply neoprene coated nylon fabric hose reinforced with a spring steel wire helix & external PVC coated polyester wearstrip • Neoprene & nylon construction offers excellent abrasion resistance & superior flex life • Handles both positive & negative pressure • Excellent tensile strength • Wearstrip offers additional external abrasion & drag resistance • Additional coatings available for better abrasion &/or chemical resistance Standard Color : black with yellow wearstrip
Datasheet
Description
• Double-ply neoprene coated nylon fabric hose reinforced with a spring steel wire helix & external PVC coated polyester wearstrip • Neoprene & nylon construction offers excellent abrasion resistance & superior flex life • Handles both positive & negative pressure • Excellent tensile strength • Wearstrip offers additional external abrasion & drag resistance • Additional coatings available for better abrasion &/or chemical resistance Standard Color : black with yellow wearstrip
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Double-Ply Black Neoprene Coated Nylon Fabric Hose - Flexaust® CWY-W 7.0 - Flexaust
Warsaw, IN, USA
Double-Ply Black Neoprene Coated Nylon Fabric Hose
Flexaust® CWY-W 7.0
Double-Ply Black Neoprene Coated Nylon Fabric Hose Flexaust® CWY-W 7.0
• Double-ply neoprene coated nylon fabric hose reinforced with a spring steel wire helix & external PVC coated polyester wearstrip • Neoprene & nylon construction offers excellent abrasion resistance & superior flex life • Handles both positive & negative pressure • Excellent tensile strength • Wearstrip offers additional external abrasion & drag resistance • Additional coatings available for better abrasion &/or chemical resistance Standard Color : black with yellow wearstrip

• Double-ply neoprene coated nylon fabric hose reinforced with a spring steel wire helix & external PVC coated polyester wearstrip

• Neoprene & nylon construction offers excellent abrasion resistance & superior flex life

• Handles both positive & negative pressure

• Excellent tensile strength

• Wearstrip offers additional external abrasion & drag resistance

• Additional coatings available for better abrasion &/or chemical resistance

Standard Color : black with yellow wearstrip

Supplier's Site Datasheet

Technical Specifications

  Flexaust
Product Category Industrial Hose
Product Number Flexaust® CWY-W 7.0
Product Name Double-Ply Black Neoprene Coated Nylon Fabric Hose
Product Form Hose
I.D. 7.000 inch (178 mm)
Weight 1.5 lbs/ft (2.23 g/mm)
Minimum Bend Radius 5 inch (132 mm)
Working Pressure 26 psi (18.3 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Stay Set Hose -  - EXAIR
Specs
Product Form Assembly
Material Thermoplastics
Media Air
View Details
Steel Tubing - 60209 - Jergens, Inc.
Specs
Product Form Hose
Material Low Carbon Soft Tube
Application Hydraulics
View Details
Silbrade® Braid Reinforced Silicone Hose - 2900611 - NewAge Performance Products | NAPP
Specs
Product Form Hose
I.D. 0.750 inch (19.05 mm)
O.D. 1.100 inch (27.94 mm)
View Details
Hose, Interconnect, 3/8
Specs
Product Form Assembly
Length 22' (6706mm)
View Details