• Double-ply PVC vinyl coated polyester fabric hose reinforced with a spring steel wire helix & external PVC wearstrip
• Wearstrip offers additional external abrasion & drag resistance
• Great moisture, mildew, & chemical resistance
• Low friction loss
• Other wearstrip colors available
• Additional coatings available for better abrasion &/or chemical resistance
• Manufactured with flame retardant materials
Standard Color : black with gray wearstrip
| Flexaust | |
|---|---|
| Product Category | Industrial Hose |
| Product Number | Flexaust® FSP Bridge 20.0 |
| Product Name | Double-Ply Black PVC Vinyl Coated Polyester Fabric Hose |
| Product Form | Hose |
| I.D. | 20.000 inch (508 mm) |
| Weight | 2.8 lbs/ft (4.17 g/mm) |
| Working Pressure | 2 psi (1.41 m H2O) |
| Maximum Vacuum | 1 in Hg vac (0.9791 bar (abs)) |