• Single-ply helically corrugated aluminum alloy hose with a four-ply finished seam that is folded flat and crimped for tightness and strength
• Light weight & hand bendable allowing for elbows & turns to be formed easily during installation
• Self-supporting construction allows for bends to stay in place
• Resists metal fatigue, weathering, & most corrosive fumes & chemicals
• Not recommended for continuous flexing
• Hose connectors available
• Wall thickness = .008"
Standard Color : silver
| Flexaust | |
|---|---|
| Product Category | Industrial Hose |
| Product Number | Bendway® A 9.0 |
| Product Name | Single-Ply Helically Corrugated Aluminum Alloy Hose |
| Product Form | Hose |
| I.D. | 9.000 inch (229 mm) |
| Weight | 0.4 lbs/ft (0.5952 g/mm) |
| Minimum Bend Radius | 17 inch (427 mm) |
| Temperature Range | -100 to 400 F (-73.33 to 204 C) |