Flexaust Light Weight Black Thermoplastic Rubber Hose Dayflex® FTE-T 3

Description
• Light weight thermoplastic rubber hose reinforced with an external polypropylene helix • Very smooth interior assures minimal friction loss & efficient air flow • Very flexible & crush resistant • Can also be manufactured in FDA, polyurethane & PVC elastomer materials • Ideal for dust collection, fume exhaust & conduit applications Intermittent Maximum Temperature : 300 °F Standard Color : black with gray helix
Datasheet
Description
• Light weight thermoplastic rubber hose reinforced with an external polypropylene helix • Very smooth interior assures minimal friction loss & efficient air flow • Very flexible & crush resistant • Can also be manufactured in FDA, polyurethane & PVC elastomer materials • Ideal for dust collection, fume exhaust & conduit applications Intermittent Maximum Temperature : 300 °F Standard Color : black with gray helix
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Light Weight Black Thermoplastic Rubber Hose - Dayflex® FTE-T 3 - Flexaust
Warsaw, IN, USA
Light Weight Black Thermoplastic Rubber Hose
Dayflex® FTE-T 3
Light Weight Black Thermoplastic Rubber Hose Dayflex® FTE-T 3
• Light weight thermoplastic rubber hose reinforced with an external polypropylene helix • Very smooth interior assures minimal friction loss & efficient air flow • Very flexible & crush resistant • Can also be manufactured in FDA, polyurethane & PVC elastomer materials • Ideal for dust collection, fume exhaust & conduit applications Intermittent Maximum Temperature : 300 °F Standard Color : black with gray helix

• Light weight thermoplastic rubber hose reinforced with an external polypropylene helix
• Very smooth interior assures minimal friction loss & efficient air flow
• Very flexible & crush resistant
• Can also be manufactured in FDA, polyurethane & PVC elastomer materials
• Ideal for dust collection, fume exhaust & conduit applications
Intermittent Maximum Temperature : 300 °F
Standard Color : black with gray helix

Supplier's Site Datasheet

Technical Specifications

  Flexaust
Product Category Industrial Hose
Product Number Dayflex® FTE-T 3
Product Name Light Weight Black Thermoplastic Rubber Hose
Product Form Hose
I.D. 3.000 inch (76.2 mm)
Weight 0.4 lbs/ft (0.5506 g/mm)
Minimum Bend Radius 5 inch (127 mm)
Working Pressure 14 psi (9.85 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Polyurethane Hose - URH1-0402 - Clippard
Specs
Product Form Hose
I.D. 0.125 inch (3.17 mm)
O.D. 0.250 inch (6.35 mm)
View Details
High Pressure Flexible Hydraulic Hoses - 61202 - Jergens, Inc.
Specs
Product Form Hose
Application Hydraulics
View Details
Microbore Hose Assembly, Test 20 -  - HydraCheck Inc.
Specs
Product Form Assembly
I.D. 0.080 inch (2.03 mm)
O.D. 0.200 inch (5.08 mm)
View Details
Hose Pipe & Flexible Tubes - 1357845 - RS Components, Ltd.
Specs
I.D. 1.969 inch (50 mm)
O.D. 2.315 inch (58.8 mm)
Working Pressure 73 psi (51.04 m H2O)
View Details