Flexaust Stainless Steel Hose Bendway® Plus 8.0

Description
• Manufactured using 316Ti Stainless Steel in a patented roll lock construction • Durable corrugations allow product to be dragged, bent, & reshaped numerous times without damage or breaking • Suitable for fume & air exhaust applications with extremely high temperatures • Very flexible • Titanium stabilized 316 stainless alloy for superior high temperature corrosion resistance • Suitable for chemical fume exhausting, high temperature, & corrosive applications where both positive & negative pressures are involved • 25' coils can ship via UPS in 3" to 4" diameters • Wall thickness = .006" Standard Color : silver
Datasheet
Description
• Manufactured using 316Ti Stainless Steel in a patented roll lock construction • Durable corrugations allow product to be dragged, bent, & reshaped numerous times without damage or breaking • Suitable for fume & air exhaust applications with extremely high temperatures • Very flexible • Titanium stabilized 316 stainless alloy for superior high temperature corrosion resistance • Suitable for chemical fume exhausting, high temperature, & corrosive applications where both positive & negative pressures are involved • 25' coils can ship via UPS in 3" to 4" diameters • Wall thickness = .006" Standard Color : silver
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stainless Steel Hose - Bendway® Plus 8.0 - Flexaust
Warsaw, IN, USA
Stainless Steel Hose
Bendway® Plus 8.0
Stainless Steel Hose Bendway® Plus 8.0
• Manufactured using 316Ti Stainless Steel in a patented roll lock construction • Durable corrugations allow product to be dragged, bent, & reshaped numerous times without damage or breaking • Suitable for fume & air exhaust applications with extremely high temperatures • Very flexible • Titanium stabilized 316 stainless alloy for superior high temperature corrosion resistance • Suitable for chemical fume exhausting, high temperature, & corrosive applications where both positive & negative pressures are involved • 25' coils can ship via UPS in 3" to 4" diameters • Wall thickness = .006" Standard Color : silver

• Manufactured using 316Ti Stainless Steel in a patented roll lock construction
• Durable corrugations allow product to be dragged, bent, & reshaped numerous times without damage or breaking
• Suitable for fume & air exhaust applications with extremely high temperatures
• Very flexible
• Titanium stabilized 316 stainless alloy for superior high temperature corrosion resistance
• Suitable for chemical fume exhausting, high temperature, & corrosive applications where both positive & negative pressures are involved
• 25' coils can ship via UPS in 3" to 4" diameters
• Wall thickness = .006"

Standard Color : silver

Supplier's Site Datasheet

Technical Specifications

  Flexaust
Product Category Industrial Hose
Product Number Bendway® Plus 8.0
Product Name Stainless Steel Hose
Product Form Hose
I.D. 8.000 inch (203 mm)
Weight 1.2 lbs/ft (1.79 g/mm)
Minimum Bend Radius 28 inch (711 mm)
Working Pressure 8 psi (5.98 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Polyurethane Ribbon Hose - URH8-0402-02T - Clippard
Specs
Product Form Hose
I.D. 0.062 inch (1.57 mm)
O.D. 0.125 inch (3.17 mm)
View Details
Low Pressure Air Hoses - 61106 - Jergens, Inc.
Specs
Product Form Hose
O.D. 0.250 inch (6.35 mm)
Application Pneumatic
View Details
Microbore Hose Assembly -  - HydraCheck Inc.
Specs
Product Form Assembly
I.D. 0.080 inch (2.03 mm)
O.D. 0.200 inch (5.08 mm)
View Details
Air Hoses - 1228448 - RS Components, Ltd.
RS Components, Ltd.
Specs
I.D. 0.276 inch (7 mm)
O.D. 0.394 inch (10 mm)
Working Pressure 145 psi (102 m H2O)
View Details