• Light weight PVC hose reinforced with a spring steel wire helix
• Great flexibility with tight bending characteristics
• Good chemical & moisture resistance
• Good compressibility
• Excellent choice for ventilation applications, dust & fume removal
• Blue is listed as UL 94V-0 flame retardant
• Clear is manufactured with FDA acceptable materials
• Wall Thickness = .020"
• Available in metric sizes, consult sales team on pricing & minimums
Standard Color : blue, clear
| Flexaust | |
|---|---|
| Product Category | Industrial Hose |
| Product Number | Flexadux® PV R-2 8.0 |
| Product Name | Light Weight Blue or Clear PVC Hose |
| Product Form | Hose |
| I.D. | 8.000 inch (203 mm) |
| Weight | 0.6 lbs/ft (0.9524 g/mm) |
| Minimum Bend Radius | 6 inch (163 mm) |
| Working Pressure | 3 psi (2.39 m H2O) |