Flexaust Heavy Weight Blue or Clear PVC Hose Flexadux® PV R-3 5.0

Description
• Heavy weight PVC hose reinforced with a coated spring steel wire helix (sizes 14" I.D. & above not available with a coated wire) • Excellent internal & external abrasion resistance • Good chemical & moisture resistance • Excellent choice for ventilation applications, dust & fume removal • Blue is listed as UL 94V-0 flame retardant • Clear is manufactured with FDA acceptable materials • Wall Thickness = .035" (1 1/4" to 3 1/2" ID), .045" (4" ID & above) • Available in metric sizes, consult sales team on pricing & minimums Standard Color : blue, clear
Datasheet
Description
• Heavy weight PVC hose reinforced with a coated spring steel wire helix (sizes 14" I.D. & above not available with a coated wire) • Excellent internal & external abrasion resistance • Good chemical & moisture resistance • Excellent choice for ventilation applications, dust & fume removal • Blue is listed as UL 94V-0 flame retardant • Clear is manufactured with FDA acceptable materials • Wall Thickness = .035" (1 1/4" to 3 1/2" ID), .045" (4" ID & above) • Available in metric sizes, consult sales team on pricing & minimums Standard Color : blue, clear
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Weight Blue or Clear PVC Hose - Flexadux® PV R-3 5.0 - Flexaust
Warsaw, IN, USA
Heavy Weight Blue or Clear PVC Hose
Flexadux® PV R-3 5.0
Heavy Weight Blue or Clear PVC Hose Flexadux® PV R-3 5.0
• Heavy weight PVC hose reinforced with a coated spring steel wire helix (sizes 14" I.D. & above not available with a coated wire) • Excellent internal & external abrasion resistance • Good chemical & moisture resistance • Excellent choice for ventilation applications, dust & fume removal • Blue is listed as UL 94V-0 flame retardant • Clear is manufactured with FDA acceptable materials • Wall Thickness = .035" (1 1/4" to 3 1/2" ID), .045" (4" ID & above) • Available in metric sizes, consult sales team on pricing & minimums Standard Color : blue, clear

• Heavy weight PVC hose reinforced with a coated spring steel wire helix (sizes 14" I.D. & above not available with a coated wire)
• Excellent internal & external abrasion resistance
• Good chemical & moisture resistance
• Excellent choice for ventilation applications, dust & fume removal
• Blue is listed as UL 94V-0 flame retardant
• Clear is manufactured with FDA acceptable materials
• Wall Thickness = .035" (1 1/4" to 3 1/2" ID), .045" (4" ID & above)

• Available in metric sizes, consult sales team on pricing & minimums

Standard Color : blue, clear

Supplier's Site Datasheet

Technical Specifications

  Flexaust
Product Category Industrial Hose
Product Number Flexadux® PV R-3 5.0
Product Name Heavy Weight Blue or Clear PVC Hose
Product Form Hose
I.D. 5.000 inch (127 mm)
Weight 1.1 lbs/ft (1.68 g/mm)
Minimum Bend Radius 6 inch (140 mm)
Working Pressure 17 psi (11.96 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Compressed Air Hose -  - EXAIR
Specs
Product Form Assembly
I.D. 0.375 inch (9.52 mm)
Media Air
View Details
Urebrade® Braid Reinforced Polyurethane Hose - 2200149 - NewAge Performance Products | NAPP
Specs
Product Form Hose
I.D. 0.375 inch (9.52 mm)
O.D. 0.630 inch (16 mm)
View Details
Airspray Air Hoses -  - Sames North American Corporation
Sames North American Corporation
Specs
Product Form Assembly
Working Pressure 145 to 203 psi (102 to 143 m H2O)
Temperature Range -40 to 176 F (-40 to 80 C)
View Details