Flexaust Double-Ply Black Neoprene Coated Polyester Fabric Hose Flexaust® CWGP 20.0

Description
Double-ply black neoprene coated polyester fabric hose reinforced with a spring steel wire helix Features Good crush resistance & tensile strength Neoprene coating offers excellent abrasion & chemical resistance Good flexibility More durable than double-ply cotton hoses Listed as UL 94V-0 flame retardant Additional coatings available for better abrasion &/or chemical resistance Available in metric sizes, consult sales team on pricing & minimums Standard Max. Inside Diameter = 24", Custom to 60"
Datasheet
Description
Double-ply black neoprene coated polyester fabric hose reinforced with a spring steel wire helix Features Good crush resistance & tensile strength Neoprene coating offers excellent abrasion & chemical resistance Good flexibility More durable than double-ply cotton hoses Listed as UL 94V-0 flame retardant Additional coatings available for better abrasion &/or chemical resistance Available in metric sizes, consult sales team on pricing & minimums Standard Max. Inside Diameter = 24", Custom to 60"
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Double-Ply Black Neoprene Coated Polyester Fabric Hose - Flexaust® CWGP 20.0 - Flexaust
Warsaw, IN, USA
Double-Ply Black Neoprene Coated Polyester Fabric Hose
Flexaust® CWGP 20.0
Double-Ply Black Neoprene Coated Polyester Fabric Hose Flexaust® CWGP 20.0
Double-ply black neoprene coated polyester fabric hose reinforced with a spring steel wire helix Features Good crush resistance & tensile strength Neoprene coating offers excellent abrasion & chemical resistance Good flexibility More durable than double-ply cotton hoses Listed as UL 94V-0 flame retardant Additional coatings available for better abrasion &/or chemical resistance Available in metric sizes, consult sales team on pricing & minimums Standard Max. Inside Diameter = 24", Custom to 60"

Double-ply black neoprene coated polyester fabric hose reinforced with a spring steel wire helix

Features

  • Good crush resistance & tensile strength
  • Neoprene coating offers excellent abrasion & chemical resistance
  • Good flexibility
  • More durable than double-ply cotton hoses
  • Listed as UL 94V-0 flame retardant
  • Additional coatings available for better abrasion &/or chemical resistance
  • Available in metric sizes, consult sales team on pricing & minimums
  • Standard Max. Inside Diameter = 24", Custom to 60"
Supplier's Site Datasheet

Technical Specifications

  Flexaust
Product Category Industrial Hose
Product Number Flexaust® CWGP 20.0
Product Name Double-Ply Black Neoprene Coated Polyester Fabric Hose
Product Form Hose
I.D. 20.000 inch (508 mm)
Weight 3.6 lbs/ft (5.36 g/mm)
Minimum Bend Radius 14 inch (356 mm)
Working Pressure 3 psi (1.83 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Compressed Air Hose -  - EXAIR
Specs
Product Form Assembly
I.D. 0.375 inch (9.52 mm)
Media Air
View Details
Steel Tubing - 60209 - Jergens, Inc.
Specs
Product Form Hose
Material Low Carbon Soft Tube
Application Hydraulics
View Details
Nylobrade® NSF Listed Braid Reinforced PVC Hose - 1000230 - NewAge Performance Products | NAPP
Specs
Product Form Hose
I.D. 0.188 inch (4.78 mm)
O.D. 0.394 inch (10.01 mm)
View Details
Hose, Triple, Hi-Flow, 3/4
Specs
Product Form Assembly
Length 25' (7620mm)
View Details