• Heavy weight PVC hose reinforced with a coated spring steel wire helix (sizes 14" I.D. & above not available with a coated wire)
• Excellent internal & external abrasion resistance
• Good chemical & moisture resistance
• Excellent choice for ventilation applications, dust & fume removal
• Blue is listed as UL 94V-0 flame retardant
• Clear is manufactured with FDA acceptable materials
• Wall Thickness = .035" (1 1/4" to 3 1/2" ID), .045" (4" ID & above)
• Available in metric sizes, consult sales team on pricing & minimums
Standard Color : blue, clear
| Flexaust | |
|---|---|
| Product Category | Industrial Hose |
| Product Number | Flexadux® PV R-3 4.0 |
| Product Name | Heavy Weight Blue or Clear PVC Hose |
| Product Form | Hose |
| I.D. | 4.000 inch (102 mm) |
| Weight | 0.9 lbs/ft (1.35 g/mm) |
| Minimum Bend Radius | 4 inch (112 mm) |
| Working Pressure | 20 psi (14.08 m H2O) |