Flexaust Medium Weight Black Thermoplastic Rubber Hose Flexadux® TR T-7W 8.0

Description
• Medium weight thermoplastic rubber hose reinforced with a spring steel wire helix & external polypropylene wearstrip • Most general all-purpose hose • Wearstrip offers additional external abrasion & drag resistance • Designed for applications with wide temperature ranges • Great moisture & UV resistance • Excellent chemical resistance • Smooth interior assures minimal friction loss & efficient air flow • Wall Thickness = .025" (2" ID), .030” (2.5" ID & above) • Available in metric sizes, consult sales team on pricing & minimums • Available with factory-installed 2" soft cuffs Standard Color : black with yellow wearstrip
Datasheet
Description
• Medium weight thermoplastic rubber hose reinforced with a spring steel wire helix & external polypropylene wearstrip • Most general all-purpose hose • Wearstrip offers additional external abrasion & drag resistance • Designed for applications with wide temperature ranges • Great moisture & UV resistance • Excellent chemical resistance • Smooth interior assures minimal friction loss & efficient air flow • Wall Thickness = .025" (2" ID), .030” (2.5" ID & above) • Available in metric sizes, consult sales team on pricing & minimums • Available with factory-installed 2" soft cuffs Standard Color : black with yellow wearstrip
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Medium Weight Black Thermoplastic Rubber Hose - Flexadux® TR T-7W 8.0 - Flexaust
Warsaw, IN, USA
Medium Weight Black Thermoplastic Rubber Hose
Flexadux® TR T-7W 8.0
Medium Weight Black Thermoplastic Rubber Hose Flexadux® TR T-7W 8.0
• Medium weight thermoplastic rubber hose reinforced with a spring steel wire helix & external polypropylene wearstrip • Most general all-purpose hose • Wearstrip offers additional external abrasion & drag resistance • Designed for applications with wide temperature ranges • Great moisture & UV resistance • Excellent chemical resistance • Smooth interior assures minimal friction loss & efficient air flow • Wall Thickness = .025" (2" ID), .030” (2.5" ID & above) • Available in metric sizes, consult sales team on pricing & minimums • Available with factory-installed 2" soft cuffs Standard Color : black with yellow wearstrip

• Medium weight thermoplastic rubber hose reinforced with a spring steel wire helix & external polypropylene wearstrip
• Most general all-purpose hose
• Wearstrip offers additional external abrasion & drag resistance
• Designed for applications with wide temperature ranges
• Great moisture & UV resistance
• Excellent chemical resistance
• Smooth interior assures minimal friction loss & efficient air flow
• Wall Thickness = .025" (2" ID), .030” (2.5" ID & above)
• Available in metric sizes, consult sales team on pricing & minimums

• Available with factory-installed 2" soft cuffs

Standard Color : black with yellow wearstrip

Supplier's Site Datasheet

Technical Specifications

  Flexaust
Product Category Industrial Hose
Product Number Flexadux® TR T-7W 8.0
Product Name Medium Weight Black Thermoplastic Rubber Hose
Product Form Hose
I.D. 8.000 inch (203 mm)
Weight 1.2 lbs/ft (1.79 g/mm)
Minimum Bend Radius 8 inch (210 mm)
Working Pressure 4 psi (2.82 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Compressed Air Hose -  - EXAIR
Specs
Product Form Assembly
I.D. 0.375 inch (9.52 mm)
Media Air
View Details
Low Pressure Air Hoses - 61106 - Jergens, Inc.
Specs
Product Form Hose
O.D. 0.250 inch (6.35 mm)
Application Pneumatic
View Details
Nylobrade® NSF Listed Braid Reinforced PVC Hose - 1000538 - NewAge Performance Products | NAPP
Specs
Product Form Hose
I.D. 0.375 inch (9.52 mm)
O.D. 0.600 inch (15.24 mm)
View Details
Hose Inflation Supply Yellow 3/8
Specs
Product Form Assembly
Media Air
Application Pneumatic
View Details