Flexaust Double-Ply Black Neoprene Coated Nylon Fabric Hose Flexaust® CWY 4.0

Description
• Double-ply neoprene coated nylon fabric hose reinforced with a spring steel wire helix • Neoprene & nylon construction offers excellent abrasion resistance & superior flex life • Handles both positive & negative pressure • Excellent tensile strength • Available with an external PVC coated polyester wearstrip (CWY-W) • Additional coatings available for better abrasion &/or chemical resistance Standard Color : black
Description
• Double-ply neoprene coated nylon fabric hose reinforced with a spring steel wire helix • Neoprene & nylon construction offers excellent abrasion resistance & superior flex life • Handles both positive & negative pressure • Excellent tensile strength • Available with an external PVC coated polyester wearstrip (CWY-W) • Additional coatings available for better abrasion &/or chemical resistance Standard Color : black
Datasheet
Datasheet Summary
Powered by GS/AI

The Flexaust® CWY 4.0 is a double-ply black neoprene coated nylon fabric hose that features a spring steel wire helix for reinforcement. This construction provides excellent abrasion resistance and a superior flex life, making it suitable for various applications involving both positive and negative pressure. The hose exhibits high tensile strength, ensuring durability under demanding conditions. It is available with an external PVC coated polyester wearstrip for added protection and can be customized with additional coatings to enhance abrasion and chemical resistance. The standard color of the hose is black, aligning with industrial aesthetics and functionality.

Datasheet Summary
Powered by GS/AI

The Flexaust® CWY 4.0 is a double-ply black neoprene coated nylon fabric hose that features a spring steel wire helix for reinforcement. This construction provides excellent abrasion resistance and a superior flex life, making it suitable for various applications involving both positive and negative pressure. The hose exhibits high tensile strength, ensuring durability under demanding conditions. It is available with an external PVC coated polyester wearstrip for added protection and can be customized with additional coatings to enhance abrasion and chemical resistance. The standard color of the hose is black, aligning with industrial aesthetics and functionality.

Suppliers

Company
Product
Description
Supplier Links
Double-Ply Black Neoprene Coated Nylon Fabric Hose - Flexaust® CWY 4.0 - Flexaust
Warsaw, IN, USA
Double-Ply Black Neoprene Coated Nylon Fabric Hose
Flexaust® CWY 4.0
Double-Ply Black Neoprene Coated Nylon Fabric Hose Flexaust® CWY 4.0
• Double-ply neoprene coated nylon fabric hose reinforced with a spring steel wire helix • Neoprene & nylon construction offers excellent abrasion resistance & superior flex life • Handles both positive & negative pressure • Excellent tensile strength • Available with an external PVC coated polyester wearstrip (CWY-W) • Additional coatings available for better abrasion &/or chemical resistance Standard Color : black

• Double-ply neoprene coated nylon fabric hose reinforced with a spring steel wire helix
• Neoprene & nylon construction offers excellent abrasion resistance & superior flex life
• Handles both positive & negative pressure
• Excellent tensile strength
• Available with an external PVC coated polyester wearstrip (CWY-W)
• Additional coatings available for better abrasion &/or chemical resistance

Standard Color : black

Supplier's Site Datasheet

Technical Specifications

  Flexaust
Product Category Industrial Hose
Product Number Flexaust® CWY 4.0
Product Name Double-Ply Black Neoprene Coated Nylon Fabric Hose
Product Form Hose
I.D. 4.000 inch (102 mm)
Weight 0.7 lbs/ft (0.9673 g/mm)
Minimum Bend Radius 4 inch (102 mm)
Working Pressure 30 psi (21.11 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Compressed Air Hose -  - EXAIR
Specs
Product Form Assembly
I.D. 0.375 inch (9.52 mm)
Media Air
View Details
Low Pressure Air Hoses - 61111 - Jergens, Inc.
Specs
Product Form Hose
O.D. 0.500 inch (12.7 mm)
Application Pneumatic
View Details
NewFlex Spiral Reinforced PVC Suction Hose - 1200332 - NewAge Performance Products | NAPP
Specs
Product Form Hose
I.D. 1.750 inch (44.45 mm)
O.D. 2.094 inch (53.19 mm)
View Details
Hose, Lift Bag 32' X 150 Psi Green W/Shutoff & Relief Valve - 162-2038-50325 - Petersen Products Co.
Specs
Product Form Assembly
Media Air
Application Pneumatic
View Details