Flexaust Single-Ply Black Neoprene Coated Polyester Fabric Hose Flexaust® CWS 10.0

Description
• Single-ply neoprene coated polyester fabric hose reinforced with a spring steel wire helix • Recommended for light duty, low pressure applications • Extremely flexible • Neoprene coating offers excellent abrasion & chemical resistance • Designed for applications with wide temperature ranges • Listed as UL 94V-0 flame retardant • Additional coatings available for better abrasion &/or chemical resistance Standard Color : black
Datasheet
Description
• Single-ply neoprene coated polyester fabric hose reinforced with a spring steel wire helix • Recommended for light duty, low pressure applications • Extremely flexible • Neoprene coating offers excellent abrasion & chemical resistance • Designed for applications with wide temperature ranges • Listed as UL 94V-0 flame retardant • Additional coatings available for better abrasion &/or chemical resistance Standard Color : black
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single-Ply Black Neoprene Coated Polyester Fabric Hose - Flexaust® CWS 10.0 - Flexaust
Warsaw, IN, USA
Single-Ply Black Neoprene Coated Polyester Fabric Hose
Flexaust® CWS 10.0
Single-Ply Black Neoprene Coated Polyester Fabric Hose Flexaust® CWS 10.0
• Single-ply neoprene coated polyester fabric hose reinforced with a spring steel wire helix • Recommended for light duty, low pressure applications • Extremely flexible • Neoprene coating offers excellent abrasion & chemical resistance • Designed for applications with wide temperature ranges • Listed as UL 94V-0 flame retardant • Additional coatings available for better abrasion &/or chemical resistance Standard Color : black

• Single-ply neoprene coated polyester fabric hose reinforced with a spring steel wire helix
• Recommended for light duty, low pressure applications
• Extremely flexible
• Neoprene coating offers excellent abrasion & chemical resistance
• Designed for applications with wide temperature ranges
• Listed as UL 94V-0 flame retardant
• Additional coatings available for better abrasion &/or chemical resistance

Standard Color : black

Supplier's Site Datasheet

Technical Specifications

  Flexaust
Product Category Industrial Hose
Product Number Flexaust® CWS 10.0
Product Name Single-Ply Black Neoprene Coated Polyester Fabric Hose
Product Form Hose
I.D. 10.000 inch (254 mm)
Weight 1.1 lbs/ft (1.64 g/mm)
Minimum Bend Radius 6 inch (152 mm)
Working Pressure 4 psi (2.82 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Vinyl Hose - VYH1-0804-CLT-050 - Clippard
Specs
Product Form Hose
I.D. 0.062 inch (1.57 mm)
O.D. 0.250 inch (6.35 mm)
View Details
High Pressure Flexible Hydraulic Hoses - 61227 - Jergens, Inc.
Specs
Product Form Hose
Application Hydraulics
View Details
Microbore Hose Assembly, Test 20 -  - HydraCheck Inc.
Specs
Product Form Assembly
I.D. 0.080 inch (2.03 mm)
O.D. 0.200 inch (5.08 mm)
View Details
Hose Assemblies - 1369425 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Form Assembly
I.D. 1.587 inch (40.3 mm)
O.D. 1.874 inch (47.6 mm)
View Details