Flexaust Medium Weight Black Or Clear Polyurethane Hose Flexadux® PU Flx-Thane® MD 2.5

Description
• Medium weight polyurethane hose reinforced with a bronze coated spring steel wire helix • Good compressibility • Great abrasion resistance & high tear strength • Superior chemical resistance • Excellent flexibility • Designed for applications with wide temperature ranges • Very good low temperature flexibility • Clear is manufactured with FDA acceptable materials • Available in metric sizes, consult sales team on pricing & minimums • Wall Thickness = .030” • Available with factory-installed 2" soft cuffs Standard Color : black, clear
Datasheet
Description
• Medium weight polyurethane hose reinforced with a bronze coated spring steel wire helix • Good compressibility • Great abrasion resistance & high tear strength • Superior chemical resistance • Excellent flexibility • Designed for applications with wide temperature ranges • Very good low temperature flexibility • Clear is manufactured with FDA acceptable materials • Available in metric sizes, consult sales team on pricing & minimums • Wall Thickness = .030” • Available with factory-installed 2" soft cuffs Standard Color : black, clear
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Medium Weight Black Or Clear Polyurethane Hose - Flexadux® PU Flx-Thane® MD 2.5 - Flexaust
Warsaw, IN, USA
Medium Weight Black Or Clear Polyurethane Hose
Flexadux® PU Flx-Thane® MD 2.5
Medium Weight Black Or Clear Polyurethane Hose Flexadux® PU Flx-Thane® MD 2.5
• Medium weight polyurethane hose reinforced with a bronze coated spring steel wire helix • Good compressibility • Great abrasion resistance & high tear strength • Superior chemical resistance • Excellent flexibility • Designed for applications with wide temperature ranges • Very good low temperature flexibility • Clear is manufactured with FDA acceptable materials • Available in metric sizes, consult sales team on pricing & minimums • Wall Thickness = .030” • Available with factory-installed 2" soft cuffs Standard Color : black, clear

• Medium weight polyurethane hose reinforced with a bronze coated spring steel wire helix
• Good compressibility
• Great abrasion resistance & high tear strength
• Superior chemical resistance
• Excellent flexibility
• Designed for applications with wide temperature ranges
• Very good low temperature flexibility
• Clear is manufactured with FDA acceptable materials
• Available in metric sizes, consult sales team on pricing & minimums
• Wall Thickness = .030”
• Available with factory-installed 2" soft cuffs
Standard Color : black, clear

Supplier's Site Datasheet

Technical Specifications

  Flexaust
Product Category Industrial Hose
Product Number Flexadux® PU Flx-Thane® MD 2.5
Product Name Medium Weight Black Or Clear Polyurethane Hose
Product Form Hose
I.D. 2.500 inch (63.5 mm)
Weight 0.3 lbs/ft (0.4762 g/mm)
Minimum Bend Radius 2 inch (63.5 mm)
Working Pressure 30 psi (21.11 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Vinyl Hose - VYH1-0402-CLT-050 - Clippard
Specs
Product Form Hose
I.D. 0.093 inch (2.36 mm)
O.D. 0.125 inch (3.17 mm)
View Details
Steel Tubing - 60209 - Jergens, Inc.
Specs
Product Form Hose
Material Low Carbon Soft Tube
Application Hydraulics
View Details
Microbore Hose Assembly, Test 20 -  - HydraCheck Inc.
Specs
Product Form Assembly
I.D. 0.080 inch (2.03 mm)
O.D. 0.200 inch (5.08 mm)
View Details
Hose Pipe & Flexible Tubes - 1258578 - RS Components, Ltd.
Specs
I.D. 3.937 inch (100 mm)
O.D. 4.488 inch (114 mm)
Working Pressure 29 psi (20.41 m H2O)
View Details