Flexaust Double-ply Black Neoprene Coated Polyester Fabric Hose Flexaust® Conduct-O-Flex 3.0

Description
• Double-ply neoprene coated polyester fabric hose coated with a conductive elastomer reinforced with a spring steel wire helix • Good crush resistance & tensile strength • Neoprene coating offers excellent abrasion & chemical resistance • Good flexibility • More durable than double-ply cotton hoses • High conductivity reduces the danger of static buildup and allows electrostatic buildup to escape when properly grounded •Surface Resistance Level: 103-105 Ohms/Square Standard Color : black
Datasheet
Description
• Double-ply neoprene coated polyester fabric hose coated with a conductive elastomer reinforced with a spring steel wire helix • Good crush resistance & tensile strength • Neoprene coating offers excellent abrasion & chemical resistance • Good flexibility • More durable than double-ply cotton hoses • High conductivity reduces the danger of static buildup and allows electrostatic buildup to escape when properly grounded •Surface Resistance Level: 103-105 Ohms/Square Standard Color : black
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Double-ply Black Neoprene Coated Polyester Fabric Hose - Flexaust® Conduct-O-Flex 3.0 - Flexaust
Warsaw, IN, USA
Double-ply Black Neoprene Coated Polyester Fabric Hose
Flexaust® Conduct-O-Flex 3.0
Double-ply Black Neoprene Coated Polyester Fabric Hose Flexaust® Conduct-O-Flex 3.0
• Double-ply neoprene coated polyester fabric hose coated with a conductive elastomer reinforced with a spring steel wire helix • Good crush resistance & tensile strength • Neoprene coating offers excellent abrasion & chemical resistance • Good flexibility • More durable than double-ply cotton hoses • High conductivity reduces the danger of static buildup and allows electrostatic buildup to escape when properly grounded •Surface Resistance Level: 103-105 Ohms/Square Standard Color : black

• Double-ply neoprene coated polyester fabric hose coated with a conductive elastomer reinforced with a spring steel wire helix

• Good crush resistance & tensile strength

• Neoprene coating offers excellent abrasion & chemical resistance

• Good flexibility

• More durable than double-ply cotton hoses

• High conductivity reduces the danger of static buildup and allows electrostatic buildup to escape

when properly grounded

•Surface Resistance Level: 103-105 Ohms/Square

Standard Color : black

Supplier's Site Datasheet

Technical Specifications

  Flexaust
Product Category Industrial Hose
Product Number Flexaust® Conduct-O-Flex 3.0
Product Name Double-ply Black Neoprene Coated Polyester Fabric Hose
Product Form Hose
I.D. 3.000 inch (76.2 mm)
Weight 0.4 lbs/ft (0.5372 g/mm)
Minimum Bend Radius 2 inch (54.1 mm)
Working Pressure 29 psi (20.41 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Polyurethane Ribbon Hose - URH8-0804-02T - Clippard
Specs
Product Form Hose
I.D. 0.125 inch (3.17 mm)
O.D. 0.250 inch (6.35 mm)
View Details
High Pressure Flexible Hydraulic Hoses - 61227 - Jergens, Inc.
Specs
Product Form Hose
Application Hydraulics
View Details
Microbore Hose Assembly, Test 20 -  - HydraCheck Inc.
Specs
Product Form Assembly
I.D. 0.080 inch (2.03 mm)
O.D. 0.200 inch (5.08 mm)
View Details
Air Hoses - 1263106 - RS Components, Ltd.
RS Components, Ltd.
Specs
I.D. 0.102 inch (2.6 mm)
O.D. 0.157 inch (4 mm)
Working Pressure 145 psi (102 m H2O)
View Details