Flexaust Medium Weight Black Or Clear Polyurethane Hose Flexadux® PU Flx-Thane® MD 10.0

Description
• Medium weight polyurethane hose reinforced with a bronze coated spring steel wire helix • Good compressibility • Great abrasion resistance & high tear strength • Superior chemical resistance • Excellent flexibility • Designed for applications with wide temperature ranges • Very good low temperature flexibility • Clear is manufactured with FDA acceptable materials • Available in metric sizes, consult sales team on pricing & minimums • Wall Thickness = .030” • Available with factory-installed 2" soft cuffs Standard Color : black, clear
Datasheet
Description
• Medium weight polyurethane hose reinforced with a bronze coated spring steel wire helix • Good compressibility • Great abrasion resistance & high tear strength • Superior chemical resistance • Excellent flexibility • Designed for applications with wide temperature ranges • Very good low temperature flexibility • Clear is manufactured with FDA acceptable materials • Available in metric sizes, consult sales team on pricing & minimums • Wall Thickness = .030” • Available with factory-installed 2" soft cuffs Standard Color : black, clear
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Medium Weight Black Or Clear Polyurethane Hose - Flexadux® PU Flx-Thane® MD 10.0 - Flexaust
Warsaw, IN, USA
Medium Weight Black Or Clear Polyurethane Hose
Flexadux® PU Flx-Thane® MD 10.0
Medium Weight Black Or Clear Polyurethane Hose Flexadux® PU Flx-Thane® MD 10.0
• Medium weight polyurethane hose reinforced with a bronze coated spring steel wire helix • Good compressibility • Great abrasion resistance & high tear strength • Superior chemical resistance • Excellent flexibility • Designed for applications with wide temperature ranges • Very good low temperature flexibility • Clear is manufactured with FDA acceptable materials • Available in metric sizes, consult sales team on pricing & minimums • Wall Thickness = .030” • Available with factory-installed 2" soft cuffs Standard Color : black, clear

• Medium weight polyurethane hose reinforced with a bronze coated spring steel wire helix
• Good compressibility
• Great abrasion resistance & high tear strength
• Superior chemical resistance
• Excellent flexibility
• Designed for applications with wide temperature ranges
• Very good low temperature flexibility
• Clear is manufactured with FDA acceptable materials
• Available in metric sizes, consult sales team on pricing & minimums
• Wall Thickness = .030”
• Available with factory-installed 2" soft cuffs
Standard Color : black, clear

Supplier's Site Datasheet

Technical Specifications

  Flexaust
Product Category Industrial Hose
Product Number Flexadux® PU Flx-Thane® MD 10.0
Product Name Medium Weight Black Or Clear Polyurethane Hose
Product Form Hose
I.D. 10.000 inch (254 mm)
Weight 1.6 lbs/ft (2.38 g/mm)
Minimum Bend Radius 8 inch (203 mm)
Working Pressure 11 psi (7.74 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

High Pressure Flexible Hydraulic Hoses - 61204 - Jergens, Inc.
Specs
Product Form Hose
Application Hydraulics
View Details
Hydraulic Hoses - Standard Hoses - H SOU Code H 2 SOU - 5611100572102 - Certex UK
Specs
Product Form Assembly
Working Pressure 10153 psi (7145 m H2O)
Application Hydraulics
View Details
SAE J517 100R15-32 Six Steel Wire Spiraled Wrapped Cover High Pressure Flexible Hydraulic Hose - R153201 - Ningbo TIP Fluid Technology Co., Ltd.
Specs
Product Form Hose
I.D. 2.016 inch (51.2 mm)
O.D. 2.756 inch (70 mm)
View Details
Airspray Air Hoses -  - Sames North American Corporation
Sames North American Corporation
Specs
Product Form Assembly
Working Pressure 145 to 203 psi (102 to 143 m H2O)
Temperature Range -40 to 176 F (-40 to 80 C)
View Details