Flexaust Single-Ply Black Neoprene Coated Polyester Fabric Hose Flexaust® CWS 16.0

Description
• Single-ply neoprene coated polyester fabric hose reinforced with a spring steel wire helix • Recommended for light duty, low pressure applications • Extremely flexible • Neoprene coating offers excellent abrasion & chemical resistance • Designed for applications with wide temperature ranges • Listed as UL 94V-0 flame retardant • Additional coatings available for better abrasion &/or chemical resistance Standard Color : black
Datasheet
Description
• Single-ply neoprene coated polyester fabric hose reinforced with a spring steel wire helix • Recommended for light duty, low pressure applications • Extremely flexible • Neoprene coating offers excellent abrasion & chemical resistance • Designed for applications with wide temperature ranges • Listed as UL 94V-0 flame retardant • Additional coatings available for better abrasion &/or chemical resistance Standard Color : black
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single-Ply Black Neoprene Coated Polyester Fabric Hose - Flexaust® CWS 16.0 - Flexaust
Warsaw, IN, USA
Single-Ply Black Neoprene Coated Polyester Fabric Hose
Flexaust® CWS 16.0
Single-Ply Black Neoprene Coated Polyester Fabric Hose Flexaust® CWS 16.0
• Single-ply neoprene coated polyester fabric hose reinforced with a spring steel wire helix • Recommended for light duty, low pressure applications • Extremely flexible • Neoprene coating offers excellent abrasion & chemical resistance • Designed for applications with wide temperature ranges • Listed as UL 94V-0 flame retardant • Additional coatings available for better abrasion &/or chemical resistance Standard Color : black

• Single-ply neoprene coated polyester fabric hose reinforced with a spring steel wire helix
• Recommended for light duty, low pressure applications
• Extremely flexible
• Neoprene coating offers excellent abrasion & chemical resistance
• Designed for applications with wide temperature ranges
• Listed as UL 94V-0 flame retardant
• Additional coatings available for better abrasion &/or chemical resistance

Standard Color : black

Supplier's Site Datasheet

Technical Specifications

  Flexaust
Product Category Industrial Hose
Product Number Flexaust® CWS 16.0
Product Name Single-Ply Black Neoprene Coated Polyester Fabric Hose
Product Form Hose
I.D. 16.000 inch (406 mm)
Temperature Range -65 to 250 F (-53.89 to 121 C)
Material Elastomers; Neoprene; Polyester Fabric
Specialized Construction Spring Wire Helix
Unlock Full Specs
to access all available technical data

Similar Products

SAE J517 100R17-12 Double Steel Wire Braided Wrapped Cover High Pressure Flexible Hydraulic Hose - R171201 - Ningbo TIP Fluid Technology Co., Ltd.
Specs
Product Form Hose
I.D. 0.764 inch (19.4 mm)
O.D. 1.102 inch (28 mm)
View Details
Airspray Air Hoses -  - Sames North American Corporation
Sames North American Corporation
Specs
Product Form Assembly
Working Pressure 145 to 203 psi (102 to 143 m H2O)
Temperature Range -40 to 176 F (-40 to 80 C)
View Details
Hose Assembly, 3/8
Specs
Product Form Assembly
I.D. 0.375 inch (9.52 mm)
O.D. 0.500 inch (12.7 mm)
View Details
Vinyl Hose - VYH1-0804-CLT-050 - Clippard
Specs
Product Form Hose
I.D. 0.062 inch (1.57 mm)
O.D. 0.250 inch (6.35 mm)
View Details