Flexaust Medium Weight Black Thermoplastic Rubber Hose Flexadux® TR T-7 4.0

Description
• Medium weight thermoplastic rubber hose reinforced with a spring steel wire helix • Good abrasion resistance • Designed for applications with wide temperature ranges • Great moisture & UV resistance • Excellent chemical resistance • Smooth interior assures minimal friction loss & efficient air flow • Wall Thickness = .025" (2" ID), .030” (2.5" ID & above) • Available in metric sizes, consult sales team on pricing & minimums • Available with factory-installed 2" soft cuffs Standard Color : black
Datasheet
Description
• Medium weight thermoplastic rubber hose reinforced with a spring steel wire helix • Good abrasion resistance • Designed for applications with wide temperature ranges • Great moisture & UV resistance • Excellent chemical resistance • Smooth interior assures minimal friction loss & efficient air flow • Wall Thickness = .025" (2" ID), .030” (2.5" ID & above) • Available in metric sizes, consult sales team on pricing & minimums • Available with factory-installed 2" soft cuffs Standard Color : black
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Warsaw, IN, USA
Medium Weight Black Thermoplastic Rubber Hose
Flexadux® TR T-7 4.0
Medium Weight Black Thermoplastic Rubber Hose Flexadux® TR T-7 4.0
• Medium weight thermoplastic rubber hose reinforced with a spring steel wire helix • Good abrasion resistance • Designed for applications with wide temperature ranges • Great moisture & UV resistance • Excellent chemical resistance • Smooth interior assures minimal friction loss & efficient air flow • Wall Thickness = .025" (2" ID), .030” (2.5" ID & above) • Available in metric sizes, consult sales team on pricing & minimums • Available with factory-installed 2" soft cuffs Standard Color : black

• Medium weight thermoplastic rubber hose reinforced with a spring steel wire helix
• Good abrasion resistance
• Designed for applications with wide temperature ranges
• Great moisture & UV resistance
• Excellent chemical resistance
• Smooth interior assures minimal friction loss & efficient air flow
• Wall Thickness = .025" (2" ID), .030” (2.5" ID & above)
• Available in metric sizes, consult sales team on pricing & minimums

• Available with factory-installed 2" soft cuffs

Standard Color : black

Supplier's Site Datasheet

Technical Specifications

  Flexaust
Product Category Industrial Hose
Product Number Flexadux® TR T-7 4.0
Product Name Medium Weight Black Thermoplastic Rubber Hose
Product Form Hose
I.D. 4.000 inch (102 mm)
Weight 0.7 lbs/ft (0.9970 g/mm)
Minimum Bend Radius 3 inch (81.28 mm)
Working Pressure 9 psi (6.33 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

High Pressure Flexible Hydraulic Hoses - 61227 - Jergens, Inc.
Specs
Product Form Hose
Application Hydraulics
View Details
Microbore Hose Assembly -  - HydraCheck Inc.
Specs
Product Form Assembly
I.D. 0.080 inch (2.03 mm)
O.D. 0.200 inch (5.08 mm)
View Details
Hose Pipe & Flexible Tubes - 1357804 - RS Components, Ltd.
Specs
I.D. 1.969 inch (50 mm)
O.D. 2.500 inch (63.5 mm)
Working Pressure 203 psi (143 m H2O)
View Details